STMicroelectronics, Inc. Single FETs, MOSFETs STI6N62K3

Description
N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12265-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12265-ND
Single FETs, MOSFETs 497-12265-ND
N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole I2PAK

N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324679-STI6N62K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324679-STI6N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324679-STI6N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1324679-STI6N62K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.8A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 90W (Tc) Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 875 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-12265,-497-12265 Base Product Number: STI6N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324679-STI6N62K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.8A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 90W (Tc)
Supplier Device Package: I2PAK
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 875 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-12265,-497-12265
Base Product Number: STI6N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - STI6N62K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STI6N62K3
Single FETs, MOSFETs STI6N62K3
MOSFET N-CH 620V 5.5A I2PAK

MOSFET N-CH 620V 5.5A I2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 620 V, 0.95 Ohm, 5.5 A SuperMESH3(TM) Power MOSFET in I2PAK

MOSFET N-channel 620 V, 0.95 Ohm, 5.5 A SuperMESH3(TM) Power MOSFET in I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI6N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI6N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI6N62K3
MOSFET N-CH 620V 5.5A I2PAK

MOSFET N-CH 620V 5.5A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12265-ND 1324679-STI6N62K3 STI6N62K3 STI6N62K3 STI6N62K3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
PD 90000 milliwatts 90000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data