STMicroelectronics, Inc. Single FETs, MOSFETs STP12NK60Z

Description
N-Channel 600V 10A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4817-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4817-5-ND
Single FETs, MOSFETs 497-4817-5-ND
N-Channel 600V 10A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 600V 10A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 10A TO-220 MOSFET Transistor
278-STP12NK60Z
600V 10A TO-220 MOSFET Transistor 278-STP12NK60Z
600V 10A N-CH MOSFET TO-220 Power Transistor Product overview: STP12NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NK60Z can be used for catalog matching and distributor lookup.

600V 10A N-CH MOSFET TO-220 Power Transistor Product overview: STP12NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NK60Z - 053913-STP12NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NK60Z
053913-STP12NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NK60Z 053913-STP12NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 053913-STP12NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1740pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 640 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): SPP08N50C3; SiHP7N60E-E3; SiHP7N60E-GE3; STP12NK60Z; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 053913-STP12NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1740pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 640 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): SPP08N50C3; SiHP7N60E-E3; SiHP7N60E-GE3; STP12NK60Z;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP12NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP12NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP12NK60Z
MOSFET N-CH 600V 10A TO220AB

MOSFET N-CH 600V 10A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-4817-5-ND 278-STP12NK60Z 053913-STP12NK60Z STP12NK60Z
Product Name Single FETs, MOSFETs 600V 10A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NK60Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers