STMicroelectronics, Inc. N-Channel 500 V 0.325 Ohm 10 A MOSFET Transistor STP12N50M2

Description
N-channel 500 V, 0.325 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP12N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.325 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.325 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N50M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 500 V, 0.325 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP12N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.325 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.325 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N50M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 0.325 Ohm 10 A MOSFET Transistor
278-STP12N50M2
N-Channel 500 V 0.325 Ohm 10 A MOSFET Transistor 278-STP12N50M2
N-channel 500 V, 0.325 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP12N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.325 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.325 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N50M2 can be used for catalog matching and distributor lookup.

N-channel 500 V, 0.325 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP12N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.325 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.325 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N50M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12N50M2 - 898304-STP12N50M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12N50M2
898304-STP12N50M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12N50M2 898304-STP12N50M2
Manufacturer: STMicroelectronics Win Source Part Number: 898304-STP12N50M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 10A (Tc) 85W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP12 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15273-5, -497-15273-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898304-STP12N50M2
Series: MDmesh™ II Plus
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 10A (Tc) 85W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP12
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15273-5, -497-15273-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-15273-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15273-5-ND
Single FETs, MOSFETs 497-15273-5-ND
N-Channel 500V 10A (Tc) 85W (Tc) Through Hole TO-220

N-Channel 500V 10A (Tc) 85W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 500 V, 0.325 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package

MOSFET N-channel 500 V, 0.325 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP12N50M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP12N50M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP12N50M2
MOSFET N-CH 500V 10A TO220

MOSFET N-CH 500V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP12N50M2 898304-STP12N50M2 497-15273-5-ND STP12N50M2 STP12N50M2
Product Name N-Channel 500 V 0.325 Ohm 10 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12N50M2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data