STMicroelectronics, Inc. N-Channel 950 V 1 Ohm 6 A MOSFET Transistor STH6N95K5-2

Description
N-channel 950 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFET in a H2PAK-2 package Product overview: STH6N95K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH6N95K5-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 950 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFET in a H2PAK-2 package Product overview: STH6N95K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH6N95K5-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 950 V 1 Ohm 6 A MOSFET Transistor
278-STH6N95K5-2
N-Channel 950 V 1 Ohm 6 A MOSFET Transistor 278-STH6N95K5-2
N-channel 950 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFET in a H2PAK-2 package Product overview: STH6N95K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH6N95K5-2 can be used for catalog matching and distributor lookup.

N-channel 950 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFET in a H2PAK-2 package Product overview: STH6N95K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH6N95K5-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16316-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16316-2-ND
Single FETs, MOSFETs 497-16316-2-ND
N-Channel 950V 6A (Tc) 110W (Tc) Surface Mount H2Pak-2

N-Channel 950V 6A (Tc) 110W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16316-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16316-1-ND
Single FETs, MOSFETs 497-16316-1-ND
N-Channel 950V 6A (Tc) 110W (Tc) Surface Mount H2Pak-2

N-Channel 950V 6A (Tc) 110W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16316-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16316-6-ND
Single FETs, MOSFETs 497-16316-6-ND
N-Channel 950V 6A (Tc) 110W (Tc) Surface Mount H2Pak-2

N-Channel 950V 6A (Tc) 110W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
FETs - Single - STH6N95K5-2 - 811862-STH6N95K5-2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH6N95K5-2
811862-STH6N95K5-2
FETs - Single - STH6N95K5-2 811862-STH6N95K5-2
Manufacturer: STMicroelectronics Win Source Part Number: 811862-STH6N95K5-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 110W (Tc) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.25Ohm at 3A, 10V Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 100V Current - Continuous Drain (Id) at 25°C: 6A (Tc) Vgs(th) (Maximum) at Id: 5V at 100μA Part Number Series: STH6N Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 811862-STH6N95K5-2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950V
Supplier Device Package: H2Pak-2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 110W (Tc)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.25Ohm at 3A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 100V
Current - Continuous Drain (Id) at 25°C: 6A (Tc)
Vgs(th) (Maximum) at Id: 5V at 100μA
Part Number Series: STH6N
Maximum Vgs: ±30V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH6N95K5-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH6N95K5-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH6N95K5-2
MOSFET N-CH 950V 6A H2PAK-2

MOSFET N-CH 950V 6A H2PAK-2

Supplier's Site
Mosfet, N-Ch, 950V, 6A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics - 26AH0179 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 6A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics
26AH0179
Mosfet, N-Ch, 950V, 6A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics 26AH0179
MOSFET, N-CH, 950V, 6A, 150DEG C, 110W; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 950V, 6A, 150DEG C, 110W; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STH6N95K5-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH6N95K5-2
Single FETs, MOSFETs STH6N95K5-2
MOSFET N-CH 950V 6A H2PAK-2

MOSFET N-CH 950V 6A H2PAK-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 950 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFET in a H2PAK-2 package

MOSFET N-channel 950 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFET in a H2PAK-2 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STH6N95K5-2 497-16316-2-ND 811862-STH6N95K5-2 STH6N95K5-2 26AH0179 STH6N95K5-2 STH6N95K5-2
Product Name N-Channel 950 V 1 Ohm 6 A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STH6N95K5-2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 950V, 6A, 150Deg C, 110W; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 110000 milliwatts 110000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data