STMicroelectronics, Inc. Single FETs, MOSFETs STL25N15F4

Description
N-Channel 150V 25A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 150V 25A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10105-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10105-2-ND
Single FETs, MOSFETs 497-10105-2-ND
N-Channel 150V 25A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 150V 25A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
150V 25A MOSFET Transistor
278-STL25N15F4
150V 25A MOSFET Transistor 278-STL25N15F4
150V 25A N-CH Power MOSFET, SMT, 8-Pin Power Flat Product overview: STL25N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL25N15F4 can be used for catalog matching and distributor lookup.

150V 25A N-CH Power MOSFET, SMT, 8-Pin Power Flat Product overview: STL25N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL25N15F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N15F4 - 053868-STL25N15F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N15F4
053868-STL25N15F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N15F4 053868-STL25N15F4
Manufacturer: STMicroelectronics Win Source Part Number: 053868-STL25N15F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (6x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 2710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 63 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): FDMS86252; STL27N15; RJK1557DPA-00#J0; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053868-STL25N15F4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2710pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 63 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): FDMS86252; STL27N15; RJK1557DPA-00#J0;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL25N15F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL25N15F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL25N15F4
MOSFET N-CH 150V 25A POWERFLAT

MOSFET N-CH 150V 25A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10105-2-ND 278-STL25N15F4 053868-STL25N15F4 STL25N15F4
Product Name Single FETs, MOSFETs 150V 25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N15F4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (6x5) 8-PowerVDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers