N-Channel 40V 120A (Tc) 190W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 935540-STP180N4F6
Series: STripFET™ F6
Features: N-Channel 40 V 120A (Tc) 190W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: STP180
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F6 Power MOSFET in a TO-220 package Product overview: STP180N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 2.1 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 2.1 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP180N4F6 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 40V 120A TO220
MOSFET N-channel 40 V, 3.8 mOhm typ., 120 A STripFET F6 Power MOSFET in a TO-220 package
MOSFET N-CHANNEL 40V 120A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | STP180N4F6-ND | 935540-STP180N4F6 | 278-STP180N4F6 | STP180N4F6 | STP180N4F6 | STP180N4F6 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP180N4F6 | N-Channel 40 V 2.1 mOhm 120 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |