STMicroelectronics, Inc. N-Channel Schottky 30 V 0.0033 Ohm MOSFET Transistor STL105NS3LLH7

Description
N-channel 30 V, 0.0033 Ohm typ., 27 A STripFET H7 Power MOSFET plus monolithic Schottky in a PowerFLAT 5x6 package Product overview: STL105NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0033 Ohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0033 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL105NS3LLH7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 30 V, 0.0033 Ohm typ., 27 A STripFET H7 Power MOSFET plus monolithic Schottky in a PowerFLAT 5x6 package Product overview: STL105NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0033 Ohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0033 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL105NS3LLH7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Schottky 30 V 0.0033 Ohm MOSFET Transistor
278-STL105NS3LLH7
N-Channel Schottky 30 V 0.0033 Ohm MOSFET Transistor 278-STL105NS3LLH7
N-channel 30 V, 0.0033 Ohm typ., 27 A STripFET H7 Power MOSFET plus monolithic Schottky in a PowerFLAT 5x6 package Product overview: STL105NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0033 Ohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0033 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL105NS3LLH7 can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.0033 Ohm typ., 27 A STripFET H7 Power MOSFET plus monolithic Schottky in a PowerFLAT 5x6 package Product overview: STL105NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0033 Ohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0033 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL105NS3LLH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL105NS3LLH7 - 031205-STL105NS3LLH7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL105NS3LLH7
031205-STL105NS3LLH7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL105NS3LLH7 031205-STL105NS3LLH7
Manufacturer: STMicroelectronics Win Source Part Number: 031205-STL105NS3LLH7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 105A (Tc) Gate-Source Threshold Voltage: 1.2V @ 1mA (Min) Max Gate Charge: 13.7nC @ 4.5V Max Input Capacitance: 2110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 031205-STL105NS3LLH7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 105A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 1mA (Min)
Max Gate Charge: 13.7nC @ 4.5V
Max Input Capacitance: 2110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 497-14986-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14986-2-ND
Single FETs, MOSFETs 497-14986-2-ND
N-Channel 30V 105A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 105A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL105NS3LLH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL105NS3LLH7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL105NS3LLH7
MOSFET N-CH 30V 105A POWERFLAT

MOSFET N-CH 30V 105A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STL105NS3LLH7 031205-STL105NS3LLH7 497-14986-2-ND STL105NS3LLH7
Product Name N-Channel Schottky 30 V 0.0033 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL105NS3LLH7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 62500 milliwatts 62500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products