STMicroelectronics, Inc. Single FETs, MOSFETs STI15NM60N

Description
N-Channel 600V 14A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 600V 14A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STI15NM60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STI15NM60N-ND
Single FETs, MOSFETs STI15NM60N-ND
N-Channel 600V 14A (Tc) 125W (Tc) Through Hole I2PAK

N-Channel 600V 14A (Tc) 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI15NM60N - 898020-STI15NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI15NM60N
898020-STI15NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI15NM60N 898020-STI15NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 898020-STI15NM60N Series: MDmesh™ II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 14A (Tc) 125W (Tc) Through Hole I2PAK Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: STI15N Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898020-STI15NM60N
Series: MDmesh™ II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 14A (Tc) 125W (Tc) Through Hole I2PAK
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STI15N
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI15NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI15NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI15NM60N
MOSFET N-CH 600V 14A I2PAK

MOSFET N-CH 600V 14A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STI15NM60N-ND 898020-STI15NM60N STI15NM60N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI15NM60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data