STMicroelectronics, Inc. 650V 15A PowerFLAT MOSFET Transistor STL18N65M5

Description
650V 15A N-CH MOSFET, 240mR RdsOn, PowerFLAT 5x6 HV Product overview: STL18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 15A N-CH MOSFET, 240mR RdsOn, PowerFLAT 5x6 HV Product overview: STL18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 15A PowerFLAT MOSFET Transistor
278-STL18N65M5
650V 15A PowerFLAT MOSFET Transistor 278-STL18N65M5
650V 15A N-CH MOSFET, 240mR RdsOn, PowerFLAT 5x6 HV Product overview: STL18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N65M5 can be used for catalog matching and distributor lookup.

650V 15A N-CH MOSFET, 240mR RdsOn, PowerFLAT 5x6 HV Product overview: STL18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13967-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13967-6-ND
Single FETs, MOSFETs 497-13967-6-ND
N-Channel 650V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 650V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13967-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13967-1-ND
Single FETs, MOSFETs 497-13967-1-ND
N-Channel 650V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 650V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13967-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13967-2-ND
Single FETs, MOSFETs 497-13967-2-ND
N-Channel 650V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 650V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL18N65M5 - 898076-STL18N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL18N65M5
898076-STL18N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL18N65M5 898076-STL18N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 898076-STL18N65M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL18 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STL18N65M5-ND, 497-13967-6, 497-13967-1, 497-13967-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898076-STL18N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL18
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STL18N65M5-ND, 497-13967-6, 497-13967-1, 497-13967-2

Buy Now Datasheet
MOSFETs - 9206617 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206617
MOSFETs 9206617
MOSFET N-Ch 710V 15A MDmesh PowerFLAT8

MOSFET N-Ch 710V 15A MDmesh PowerFLAT8

Supplier's Site
MOSFETs - 7925899 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925899
MOSFETs 7925899
MOSFET N-Ch 710V 15A MDmesh PowerFLAT8

MOSFET N-Ch 710V 15A MDmesh PowerFLAT8

Supplier's Site
MOSFETs - 7925899P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925899P
MOSFETs 7925899P
MOSFET N-Ch 710V 15A MDmesh PowerFLAT8

MOSFET N-Ch 710V 15A MDmesh PowerFLAT8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL18N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL18N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL18N65M5
MOSFET N-CH 650V 15A POWERFLAT

MOSFET N-CH 650V 15A POWERFLAT

Supplier's Site
Transistor - 110231019 - Radwell International
Willingboro, NJ, United States
Transistor
110231019
Transistor 110231019
POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 650V, 0.24OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERFLAT (5X6). FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 650V, 0.24OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERFLAT (5X6). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 650V 0.215Ohm 15A MDmesh M5

MOSFET N-CH 650V 0.215Ohm 15A MDmesh M5

Buy Now Datasheet
Mosfet, N-Ch, 650V, 15A, 150Deg C, 57W Rohs Compliant Stmicroelectronics - 69AH2755 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, 150Deg C, 57W Rohs Compliant Stmicroelectronics
69AH2755
Mosfet, N-Ch, 650V, 15A, 150Deg C, 57W Rohs Compliant Stmicroelectronics 69AH2755
MOSFET, N-CH, 650V, 15A, 150DEG C, 57W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 15A, 150DEG C, 57W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STL18N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL18N65M5
Single FETs, MOSFETs STL18N65M5
MOSFET N-CH 650V 15A POWERFLAT

MOSFET N-CH 650V 15A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL18N65M5 497-13967-6-ND 898076-STL18N65M5 9206617 7925899P STL18N65M5 110231019 STL18N65M5 69AH2755 STL18N65M5
Product Name 650V 15A PowerFLAT MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL18N65M5 MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Mosfet, N-Ch, 650V, 15A, 150Deg C, 57W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 57000 milliwatts 57000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) Powerflat PowerFLAT 1240 pF @ 100 V TO-3 8-PowerVDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data