STMicroelectronics, Inc. P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor STL4P3LLH6

Description
P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in PowerFLAT(TM) 2x2 package Product overview: STL4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in PowerFLAT(TM) 2x2 package Product overview: STL4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor
278-STL4P3LLH6
P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor 278-STL4P3LLH6
P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in PowerFLAT(TM) 2x2 package Product overview: STL4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4P3LLH6 can be used for catalog matching and distributor lookup.

P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in PowerFLAT(TM) 2x2 package Product overview: STL4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15510-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15510-1-ND
Single FETs, MOSFETs 497-15510-1-ND
P-Channel 30V 4A (Ta) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

P-Channel 30V 4A (Ta) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15510-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15510-6-ND
Single FETs, MOSFETs 497-15510-6-ND
P-Channel 30V 4A (Ta) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

P-Channel 30V 4A (Ta) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15510-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15510-2-ND
Single FETs, MOSFETs 497-15510-2-ND
P-Channel 30V 4A (Ta) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

P-Channel 30V 4A (Ta) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
FETs - Single - STL4P3LLH6 - 803799-STL4P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL4P3LLH6
803799-STL4P3LLH6
FETs - Single - STL4P3LLH6 803799-STL4P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 803799-STL4P3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerFlat (2x2) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C Manufacturer Package: 6-PowerWDFN Power Dissipation (Maximum): 2.4W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 56mOhm at 2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 639pF at 25V Current - Continuous Drain (Id) at 25°C: 4A Vgs(th) (Maximum) at Id: 2.5V at 250μA Part Number Series: STL4 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 803799-STL4P3LLH6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerFlat (2x2)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: 6-PowerWDFN
Power Dissipation (Maximum): 2.4W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 56mOhm at 2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 639pF at 25V
Current - Continuous Drain (Id) at 25°C: 4A
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Part Number Series: STL4
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL4P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL4P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL4P3LLH6
MOSFET P-CH 30V 4A POWERFLAT

MOSFET P-CH 30V 4A POWERFLAT

Supplier's Site
Mosfet, P-Ch, 30V, 4A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics - 69AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 4A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics
69AH2756
Mosfet, P-Ch, 30V, 4A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics 69AH2756
MOSFET, P-CH, 30V, 4A, 150DEG C, 2.4W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 4A, 150DEG C, 2.4W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in PowerFLAT(TM) 2x2 package

MOSFET P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in PowerFLAT(TM) 2x2 package

Buy Now Datasheet
Single FETs, MOSFETs - STL4P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL4P3LLH6
Single FETs, MOSFETs STL4P3LLH6
MOSFET P-CH 30V 4A POWERFLAT

MOSFET P-CH 30V 4A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL4P3LLH6 497-15510-1-ND 803799-STL4P3LLH6 STL4P3LLH6 69AH2756 STL4P3LLH6 STL4P3LLH6
Product Name P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STL4P3LLH6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 4A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 6-PowerWDFN SOT3 6-PowerWDFN TO-3 6-PowerWDFN
PD 2400 milliwatts 2400 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data