P-Channel 40V 8A (Tj) 2.9W (Ta) Surface Mount PowerFlat™ (3.3x3.3)
P-Channel 40V 8A (Tj) 2.9W (Ta) Surface Mount PowerFlat™ (3.3x3.3)
P-Channel 40V 8A (Tj) 2.9W (Ta) Surface Mount PowerFlat™ (3.3x3.3)
P-channel 40 V, 0.0175 Ohm typ., 8 A STripFET F6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package Product overview: STL8P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0175 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0175 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8P4LLF6 can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V POWERFLAT
MOSFET P-channel 40 V, 0.0175 Ohm typ., 8 A STripFET F6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package
MOSFET P-CH 40V POWERFLAT
MOSFET, P-CH, -40V, -8A, 2.9W, POWERFLAT; Transistor Polarity:P Channel; Continuous Drain Current Id:-8A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-16044-2-ND | 278-STL8P4LLF6 | STL8P4LLF6 | STL8P4LLF6 | STL8P4LLF6 | 07AH6988 |
| Product Name | Single FETs, MOSFETs | P-Channel 40 V 0.0175 Ohm 8 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, P-Ch, -40V, -8A, 2.9W, Powerflat; Transistor Polarity Stmicroelectronics |
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 40 volts |