STMicroelectronics, Inc. Single FETs, MOSFETs STP13NK60Z

Description
N-Channel 600V 13A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 13A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3182-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3182-5-ND
Single FETs, MOSFETs 497-3182-5-ND
N-Channel 600V 13A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 600V 13A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 1031079 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031079
MOSFETs 1031079
MOSFET N-Channel 600V 13A TO220

MOSFET N-Channel 600V 13A TO220

Supplier's Site
MOSFETs - 4857490P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857490P
MOSFETs 4857490P
MOSFET N-Channel 600V 13A TO220

MOSFET N-Channel 600V 13A TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60Z - 037236-STP13NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60Z
037236-STP13NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60Z 037236-STP13NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 037236-STP13NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037236-STP13NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 13A TO-220 MOSFET Transistor
278-STP13NK60Z
600V 13A TO-220 MOSFET Transistor 278-STP13NK60Z
600V 13A N-CH MOSFET TO-220 Product overview: STP13NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13NK60Z can be used for catalog matching and distributor lookup.

600V 13A N-CH MOSFET TO-220 Product overview: STP13NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 13 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 13 Amp Zener SuperMESH

Buy Now Datasheet
Mosfet Transistor, N Channel, 13 A, 600 V, 550 Mohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 26M3673 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 13 A, 600 V, 550 Mohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
26M3673
Mosfet Transistor, N Channel, 13 A, 600 V, 550 Mohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 26M3673
MOSFET Transistor, N Channel, 13 A, 600 V, 550 mohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 13 A, 600 V, 550 mohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP13NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP13NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP13NK60Z
MOSFET N-CH 600V 13A TO220AB

MOSFET N-CH 600V 13A TO220AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3182-5-ND 1031079 4857490P 037236-STP13NK60Z 278-STP13NK60Z STP13NK60Z 26M3673 STP13NK60Z
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60Z 600V 13A TO-220 MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 13 A, 600 V, 550 Mohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220FP TO-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data