STMicroelectronics, Inc. Electronic Wholesale - STL58N3LLH5 STL58N3LLH5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261333-STL58N3LLH5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 4.8W, 62.5W Alternative Parts (Cross-Reference): AON6414AL; RS1E150GNTB; RS1E130GNTB; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 64A Rds On (Maximum) at Id, Vgs: 9mOhm at 7.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 4.5V Gate Source Voltage (Maximum): +22V, -20V Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261333-STL58N3LLH5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 4.8W, 62.5W Alternative Parts (Cross-Reference): AON6414AL; RS1E150GNTB; RS1E130GNTB; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 64A Rds On (Maximum) at Id, Vgs: 9mOhm at 7.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 4.5V Gate Source Voltage (Maximum): +22V, -20V Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STL58N3LLH5 - 1261333-STL58N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STL58N3LLH5
1261333-STL58N3LLH5
Electronic Wholesale - STL58N3LLH5 1261333-STL58N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 1261333-STL58N3LLH5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 4.8W, 62.5W Alternative Parts (Cross-Reference): AON6414AL; RS1E150GNTB; RS1E130GNTB; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 64A Rds On (Maximum) at Id, Vgs: 9mOhm at 7.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 4.5V Gate Source Voltage (Maximum): +22V, -20V Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261333-STL58N3LLH5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 4.8W, 62.5W
Alternative Parts (Cross-Reference): AON6414AL; RS1E150GNTB; RS1E130GNTB;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 64A
Rds On (Maximum) at Id, Vgs: 9mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 10nC at 4.5V
Gate Source Voltage (Maximum): +22V, -20V
Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V

Buy Now
Singapore, Singapore
Automotive N-Channel 30 V 0.0076 Ohm MOSFET Transistor
278-STL58N3LLH5
Automotive N-Channel 30 V 0.0076 Ohm MOSFET Transistor 278-STL58N3LLH5
Automotive N-channel 30 V, 0.0076 Ohm, 56 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL58N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 0.0076 Ohm, 56 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 0.0076 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL58N3LLH5 can be used for catalog matching and distributor lookup.

Automotive N-channel 30 V, 0.0076 Ohm, 56 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL58N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30 V, 0.0076 Ohm, 56 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30 V, 0.0076 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL58N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STL58N3LLH5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL58N3LLH5DKR-ND
Single FETs, MOSFETs 497-STL58N3LLH5DKR-ND
N-Channel 30V 64A (Tc) 4.8W (Ta), 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 64A (Tc) 4.8W (Ta), 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL58N3LLH5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL58N3LLH5TR-ND
Single FETs, MOSFETs 497-STL58N3LLH5TR-ND
N-Channel 30V 64A (Tc) 4.8W (Ta), 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 64A (Tc) 4.8W (Ta), 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL58N3LLH5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL58N3LLH5CT-ND
Single FETs, MOSFETs 497-STL58N3LLH5CT-ND
N-Channel 30V 64A (Tc) 4.8W (Ta), 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 64A (Tc) 4.8W (Ta), 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive N-channel 30 V, 0.0076 Ohm, 56 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package

MOSFET Automotive N-channel 30 V, 0.0076 Ohm, 56 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL58N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL58N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL58N3LLH5
MOSFET N-CH 30V 64A POWERFLAT

MOSFET N-CH 30V 64A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL58N3LLH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL58N3LLH5
Single FETs, MOSFETs STL58N3LLH5
MOSFET N-CH 30V 64A POWERFLAT

MOSFET N-CH 30V 64A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1261333-STL58N3LLH5 278-STL58N3LLH5 497-STL58N3LLH5DKR-ND STL58N3LLH5 STL58N3LLH5 STL58N3LLH5
Product Name Electronic Wholesale - STL58N3LLH5 Automotive N-Channel 30 V 0.0076 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 4800 to 62500 milliwatts 4800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerVDFN Surface Mount 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers