STMicroelectronics, Inc. Single FETs, MOSFETs STL75NH3LL

Description
N-Channel 30V 75A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 75A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8485-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8485-2-ND
Single FETs, MOSFETs 497-8485-2-ND
N-Channel 30V 75A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 75A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 75A 30V MOSFET Transistor
278-STL75NH3LL
SMD 75A 30V MOSFET Transistor 278-STL75NH3LL
75A, 30V, 5.7mR, N-CH, Power MOSFET, SMD Product overview: STL75NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 75A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL75NH3LL can be used for catalog matching and distributor lookup.

75A, 30V, 5.7mR, N-CH, Power MOSFET, SMD Product overview: STL75NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 75A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL75NH3LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL75NH3LL - 053877-STL75NH3LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL75NH3LL
053877-STL75NH3LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL75NH3LL 053877-STL75NH3LL
Manufacturer: STMicroelectronics Win Source Part Number: 053877-STL75NH3LL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (6x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 1810pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): NTMFS4851NT3G; BSC057N03MS G; SiRA18DP-T1-GE3; STL75NH3LL; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053877-STL75NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 1810pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): NTMFS4851NT3G; BSC057N03MS G; SiRA18DP-T1-GE3; STL75NH3LL;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL75NH3LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL75NH3LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL75NH3LL
MOSFET N-CH 30V 75A POWERFLAT

MOSFET N-CH 30V 75A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-8485-2-ND 278-STL75NH3LL 053877-STL75NH3LL STL75NH3LL
Product Name Single FETs, MOSFETs SMD 75A 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL75NH3LL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (6x5) 8-PowerVDFN
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers