STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL6P3LLH6 STL6P3LLH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103205-STL6P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): FDMC4435BZ; DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103205-STL6P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): FDMC4435BZ; DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL6P3LLH6 - 1103205-STL6P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL6P3LLH6
1103205-STL6P3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL6P3LLH6 1103205-STL6P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103205-STL6P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): FDMC4435BZ; DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103205-STL6P3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFlat (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): FDMC4435BZ; DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-15315-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15315-1-ND
Single FETs, MOSFETs 497-15315-1-ND
P-Channel 30V 6A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

P-Channel 30V 6A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15315-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15315-2-ND
Single FETs, MOSFETs 497-15315-2-ND
P-Channel 30V 6A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

P-Channel 30V 6A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15315-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15315-6-ND
Single FETs, MOSFETs 497-15315-6-ND
P-Channel 30V 6A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

P-Channel 30V 6A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
P-Channel 30 V 0.024 Ohm 6 A MOSFET Transistor
278-STL6P3LLH6
P-Channel 30 V 0.024 Ohm 6 A MOSFET Transistor 278-STL6P3LLH6
P-channel 30 V, 0.024 Ohm typ., 6 A STripFET H6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package Product overview: STL6P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 6 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6P3LLH6 can be used for catalog matching and distributor lookup.

P-channel 30 V, 0.024 Ohm typ., 6 A STripFET H6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package Product overview: STL6P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 6 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL6P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL6P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL6P3LLH6
MOSFET P-CH 30V 6A POWERFLAT

MOSFET P-CH 30V 6A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-channel 30 V, 0.024 Ohm typ., 6 A STripFET H6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package

MOSFET P-channel 30 V, 0.024 Ohm typ., 6 A STripFET H6 Power MOSFET in a PowerFLAT 3.3 x 3.3 package

Buy Now Datasheet
Mosfet, P-Ch, -30V, -6A, 150Deg C, 2.9W; Transistor Polarity Stmicroelectronics - 26AH0197 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -6A, 150Deg C, 2.9W; Transistor Polarity Stmicroelectronics
26AH0197
Mosfet, P-Ch, -30V, -6A, 150Deg C, 2.9W; Transistor Polarity Stmicroelectronics 26AH0197
MOSFET, P-CH, -30V, -6A, 150DEG C, 2.9W; Transistor Polarity:P Channel; Continuous Drain Current Id:-6A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -6A, 150DEG C, 2.9W; Transistor Polarity:P Channel; Continuous Drain Current Id:-6A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL6P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL6P3LLH6
Single FETs, MOSFETs STL6P3LLH6
MOSFET P-CH 30V 6A POWERFLAT

MOSFET P-CH 30V 6A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103205-STL6P3LLH6 497-15315-1-ND 278-STL6P3LLH6 STL6P3LLH6 STL6P3LLH6 26AH0197 STL6P3LLH6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL6P3LLH6 Single FETs, MOSFETs P-Channel 30 V 0.024 Ohm 6 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -30V, -6A, 150Deg C, 2.9W; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 2900 milliwatts 2900 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; PowerFlat (3.3x3.3) 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
Unlock Full Specs
to access all available technical data