STMicroelectronics, Inc. SMD 100A 30V MOSFET Transistor STL100NH3LL

Description
100A, 30V, 3.5mR N-CH Power MOSFET, Surface Mount Product overview: STL100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100NH3LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100A, 30V, 3.5mR N-CH Power MOSFET, Surface Mount Product overview: STL100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100NH3LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100A 30V MOSFET Transistor
278-STL100NH3LL
SMD 100A 30V MOSFET Transistor 278-STL100NH3LL
100A, 30V, 3.5mR N-CH Power MOSFET, Surface Mount Product overview: STL100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100NH3LL can be used for catalog matching and distributor lookup.

100A, 30V, 3.5mR N-CH Power MOSFET, Surface Mount Product overview: STL100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100NH3LL can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-5813-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5813-2-ND
Single FETs, MOSFETs 497-5813-2-ND
N-Channel 30V 100A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 100A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100NH3LL - 097366-STL100NH3LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100NH3LL
097366-STL100NH3LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100NH3LL 097366-STL100NH3LL
Manufacturer: STMicroelectronics Win Source Part Number: 097366-STL100NH3LL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (6x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 40nC @ 4.5V Max Input Capacitance: 4450pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 097366-STL100NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4450pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL100NH3LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL100NH3LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL100NH3LL
MOSFET N-CH 30V 100A POWERFLAT

MOSFET N-CH 30V 100A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL100NH3LL 497-5813-2-ND 097366-STL100NH3LL STL100NH3LL
Product Name SMD 100A 30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100NH3LL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
Single FETs, MOSFETs - AUIRFL014N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details