STMicroelectronics, Inc. Single FETs, MOSFETs STP10NM60ND

Description
N-Channel 600V 8A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 8A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12276-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12276-ND
Single FETs, MOSFETs 497-12276-ND
N-Channel 600V 8A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 600V 8A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NM60ND - 1261657-STP10NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NM60ND
1261657-STP10NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NM60ND 1261657-STP10NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 1261657-STP10NM60ND Series: FDmesh II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Family Name: STP10NM60ND Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 577pF @ 50V Vgs (Maximum): ±25V Power Dissipation (Maximum): 70W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FCP11N60F; FCP11N60F_NL; FCP7N60_F080; Introduction Date: February 10, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261657-STP10NM60ND
Series: FDmesh II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Family Name: STP10NM60ND
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 577pF @ 50V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 70W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): FCP11N60F; FCP11N60F_NL; FCP7N60_F080;
Introduction Date: February 10, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 8A TO-220 MOSFET Transistor
278-STP10NM60ND
600V 8A TO-220 MOSFET Transistor 278-STP10NM60ND
600V 8A N-CH MOSFET TO-220 600mR FDmesh II Product overview: STP10NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NM60ND can be used for catalog matching and distributor lookup.

600V 8A N-CH MOSFET TO-220 600mR FDmesh II Product overview: STP10NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.57 Ohm 8A FDmesh II PWR

MOSFET N-Ch 600V 0.57 Ohm 8A FDmesh II PWR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP10NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP10NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP10NM60ND
MOSFET N-CH 600V 8A TO220

MOSFET N-CH 600V 8A TO220

Supplier's Site
Mosfet, N Ch, 600V, 8A, To-220; Transistor Polarity Stmicroelectronics - 87T3895 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 8A, To-220; Transistor Polarity Stmicroelectronics
87T3895
Mosfet, N Ch, 600V, 8A, To-220; Transistor Polarity Stmicroelectronics 87T3895
MOSFET, N CH, 600V, 8A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.57ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 8A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.57ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12276-ND 1261657-STP10NM60ND 278-STP10NM60ND STP10NM60ND STP10NM60ND 87T3895
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NM60ND 600V 8A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 600V, 8A, To-220; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220
QG 20 nC
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data