STMicroelectronics, Inc. Single FETs, MOSFETs STL50N6F7

Description
N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STL50N6F7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL50N6F7CT-ND
Single FETs, MOSFETs 497-STL50N6F7CT-ND
N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL50N6F7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL50N6F7DKR-ND
Single FETs, MOSFETs 497-STL50N6F7DKR-ND
N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL50N6F7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL50N6F7TR-ND
Single FETs, MOSFETs 497-STL50N6F7TR-ND
N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL50N6F7 - 898096-STL50N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL50N6F7
898096-STL50N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL50N6F7 898096-STL50N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 898096-STL50N6F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL50 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898096-STL50N6F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL50
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 9 mOhm 60 A MOSFET Transistor
278-STL50N6F7
N-Channel 60 V 9 mOhm 60 A MOSFET Transistor 278-STL50N6F7
N-channel 60 V, 9 mOhm typ., 60 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL50N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 9 mOhm, 60 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 9 mOhm, 60 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL50N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 9 mOhm typ., 60 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL50N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 9 mOhm, 60 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 9 mOhm, 60 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL50N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 9 mOhm typ., 60 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET N-channel 60 V, 9 mOhm typ., 60 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Single FETs, MOSFETs - STL50N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL50N6F7
Single FETs, MOSFETs STL50N6F7
MOSFET N-CH 60V 60A POWERFLAT

MOSFET N-CH 60V 60A POWERFLAT

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 60A, 175Deg C, 71W Rohs Compliant Stmicroelectronics - 69AH2759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 60A, 175Deg C, 71W Rohs Compliant Stmicroelectronics
69AH2759
Mosfet, N-Ch, 60V, 60A, 175Deg C, 71W Rohs Compliant Stmicroelectronics 69AH2759
MOSFET, N-CH, 60V, 60A, 175DEG C, 71W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 60A, 175DEG C, 71W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL50N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL50N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL50N6F7
MOSFET N-CH 60V 60A POWERFLAT

MOSFET N-CH 60V 60A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STL50N6F7CT-ND 898096-STL50N6F7 278-STL50N6F7 STL50N6F7 STL50N6F7 69AH2759 STL50N6F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL50N6F7 N-Channel 60 V 9 mOhm 60 A MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 60A, 175Deg C, 71W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN TO-3 8-PowerVDFN
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data