STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P4LLF6 STL42P4LLF6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103196-STL42P4LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Family Name: STL42P4LLF6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 5A, 10V Introduction Date: January 28, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103196-STL42P4LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Family Name: STL42P4LLF6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 5A, 10V Introduction Date: January 28, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P4LLF6 - 1103196-STL42P4LLF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P4LLF6
1103196-STL42P4LLF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P4LLF6 1103196-STL42P4LLF6
Manufacturer: STMicroelectronics Win Source Part Number: 1103196-STL42P4LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Family Name: STL42P4LLF6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 5A, 10V Introduction Date: January 28, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103196-STL42P4LLF6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Family Name: STL42P4LLF6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 2850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 5A, 10V
Introduction Date: January 28, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 40 V 0.0155 Ohm 42 A MOSFET Transistor
278-STL42P4LLF6
P-Channel 40 V 0.0155 Ohm 42 A MOSFET Transistor 278-STL42P4LLF6
P-channel 40 V, 0.0155 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL42P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0155 Ohm, 42 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0155 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL42P4LLF6 can be used for catalog matching and distributor lookup.

P-channel 40 V, 0.0155 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL42P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0155 Ohm, 42 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0155 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL42P4LLF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15478-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15478-2-ND
Single FETs, MOSFETs 497-15478-2-ND
P-Channel 40V 42A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 40V 42A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15478-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15478-6-ND
Single FETs, MOSFETs 497-15478-6-ND
P-Channel 40V 42A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 40V 42A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15478-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15478-1-ND
Single FETs, MOSFETs 497-15478-1-ND
P-Channel 40V 42A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 40V 42A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL42P4LLF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL42P4LLF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL42P4LLF6
MOSFET P-CH 40V 42A POWERFLAT

MOSFET P-CH 40V 42A POWERFLAT

Supplier's Site
MOSFET P-CH 40V 42A 8POWERFLAT - 761-STL42P4LLF6 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 40V 42A 8POWERFLAT
761-STL42P4LLF6
MOSFET P-CH 40V 42A 8POWERFLAT 761-STL42P4LLF6
MOSFET P-CH 40V 42A 8POWERFLAT

MOSFET P-CH 40V 42A 8POWERFLAT

Supplier's Site
Mosfet, P-Ch, -40V, -42A, 75W, Powerflat; Transistor Polarity Stmicroelectronics - 07AH6985 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -42A, 75W, Powerflat; Transistor Polarity Stmicroelectronics
07AH6985
Mosfet, P-Ch, -40V, -42A, 75W, Powerflat; Transistor Polarity Stmicroelectronics 07AH6985
MOSFET, P-CH, -40V, -42A, 75W, POWERFLAT; Transistor Polarity:P Channel; Continuous Drain Current Id:-42A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0105ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET, P-CH, -40V, -42A, 75W, POWERFLAT; Transistor Polarity:P Channel; Continuous Drain Current Id:-42A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0105ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL42P4LLF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL42P4LLF6
Single FETs, MOSFETs STL42P4LLF6
MOSFET P-CH 40V 42A POWERFLAT

MOSFET P-CH 40V 42A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel 40 V, 0.0155 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

MOSFET P-channel 40 V, 0.0155 Ohm typ., 42 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103196-STL42P4LLF6 278-STL42P4LLF6 497-15478-2-ND STL42P4LLF6 761-STL42P4LLF6 07AH6985 STL42P4LLF6 STL42P4LLF6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL42P4LLF6 P-Channel 40 V 0.0155 Ohm 42 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 40V 42A 8POWERFLAT Mosfet, P-Ch, -40V, -42A, 75W, Powerflat; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 75000 milliwatts 75000 milliwatts 75000 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type SOT3; PowerFlat (5x6) 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
Unlock Full Specs
to access all available technical data