N-Channel 600V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-channel 600 V, 0.29 Ohm typ., 8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL16N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.29 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.29 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N60M2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 8A POWERFLAT HV
MOSFET N-CH 600V 8A POWERFLAT HV
MOSFET N-channel 600 V, 0.29 Ohm typ., 8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-16003-6-ND | 278-STL16N60M2 | STL16N60M2 | STL16N60M2 | STL16N60M2 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.29 Ohm 8 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |