STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-2 STH270N8F7-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935385-STH270N8F7-2 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 180A (Tc) 315W (Tc) Surface Mount H²PAK Package: TO-263-3, D2Pak (2 Leads + Tab) Variant Package: Reel - TR Mounting: Surface Mount Family Name: STH270 Categories: Discrete Semiconductor Products Case / Package: H2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13873-2, 497-13873-1, 497-13873-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935385-STH270N8F7-2 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 180A (Tc) 315W (Tc) Surface Mount H²PAK Package: TO-263-3, D2Pak (2 Leads + Tab) Variant Package: Reel - TR Mounting: Surface Mount Family Name: STH270 Categories: Discrete Semiconductor Products Case / Package: H2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13873-2, 497-13873-1, 497-13873-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-2 - 935385-STH270N8F7-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-2
935385-STH270N8F7-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-2 935385-STH270N8F7-2
Manufacturer: STMicroelectronics Win Source Part Number: 935385-STH270N8F7-2 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 180A (Tc) 315W (Tc) Surface Mount H²PAK Package: TO-263-3, D2Pak (2 Leads + Tab) Variant Package: Reel - TR Mounting: Surface Mount Family Name: STH270 Categories: Discrete Semiconductor Products Case / Package: H2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13873-2, 497-13873-1, 497-13873-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935385-STH270N8F7-2
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 180A (Tc) 315W (Tc) Surface Mount H²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH270
Categories: Discrete Semiconductor Products
Case / Package: H2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13873-2, 497-13873-1, 497-13873-6

Buy Now Datasheet
Singapore, Singapore
80V 180A MOSFET Transistor
278-STH270N8F7-2
80V 180A MOSFET Transistor 278-STH270N8F7-2
N-Ch MOSFET 80V 180A 2.1mR H2PAK-2 SM Product overview: STH270N8F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N8F7-2 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 80V 180A 2.1mR H2PAK-2 SM Product overview: STH270N8F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N8F7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7925855 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925855
MOSFETs 7925855
MOSFET N-Ch 80V 180A STripFET H2PAK2

MOSFET N-Ch 80V 180A STripFET H2PAK2

Supplier's Site
MOSFETs - 7925855P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925855P
MOSFETs 7925855P
MOSFET N-Ch 80V 180A STripFET H2PAK2

MOSFET N-Ch 80V 180A STripFET H2PAK2

Supplier's Site
MOSFETs - 1687106 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687106
MOSFETs 1687106
MOSFET N-Ch 80V 180A STripFET H2PAK2

MOSFET N-Ch 80V 180A STripFET H2PAK2

Supplier's Site
Single FETs, MOSFETs - 497-13873-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13873-6-ND
Single FETs, MOSFETs 497-13873-6-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13873-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13873-1-ND
Single FETs, MOSFETs 497-13873-1-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13873-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13873-2-ND
Single FETs, MOSFETs 497-13873-2-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 80V 17mOhm 180A STripFET VII

MOSFET N-CH 80V 17mOhm 180A STripFET VII

Buy Now Datasheet
Mosfet, N-Ch, 80V, 180A, 175Deg C, 315W; Transistor Polarity Stmicroelectronics - 26AH0177 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 180A, 175Deg C, 315W; Transistor Polarity Stmicroelectronics
26AH0177
Mosfet, N-Ch, 80V, 180A, 175Deg C, 315W; Transistor Polarity Stmicroelectronics 26AH0177
MOSFET, N-CH, 80V, 180A, 175DEG C, 315W; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 180A, 175DEG C, 315W; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STH270N8F7-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH270N8F7-2
Single FETs, MOSFETs STH270N8F7-2
MOSFET N-CH 80V 180A H2PAK

MOSFET N-CH 80V 180A H2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH270N8F7-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH270N8F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH270N8F7-2
MOSFET N-CH 80V 180A H2PAK

MOSFET N-CH 80V 180A H2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 935385-STH270N8F7-2 278-STH270N8F7-2 7925855 7925855P 497-13873-6-ND STH270N8F7-2 26AH0177 STH270N8F7-2 STH270N8F7-2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-2 80V 180A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 180A, 175Deg C, 315W; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; H2PAK H2pak-2 H2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), Variant TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263; TO-263-3, D2PAK (2 Leads + Tab), Variant
PD 315000 milliwatts 315000 milliwatts
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products