NPN power transistor 1A 400V STN83003
NPN power transistor 1A 400V STN83003
Manufacturer: STMicroelectronics
Win Source Part Number: 1103597-STN83003
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 100mA, 500mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 16 @ 350mA, 5V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Lighting
Bipolar (BJT) Transistor NPN 400V 1.5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 1.5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 1.5A 1.6W Surface Mount SOT-223
High voltage fast-switching NPN power transistor Product overview: STN83003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN83003 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT High voltage fast-switching NPN power transistor
TRANSISTOR, BIPOLAR, NPN, 400V, 500mA, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
TRANS NPN 400V 1.5A SOT223
400V 1.6W 16@350mA,5V 1.5A NPN SOT-223-4 Bipolar Transistors - BJT ROHS
TRANS NPN 400V 1.5A SOT223
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 249791 | 1103597-STN83003 | 497-12274-2-ND | 276-STN83003 | STN83003 | 26M3608 | STN83003 | STN83003 | STN83003 |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STN83003 | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Transistor, Bipolar, Npn, 400V, 500Ma, Sot-223-4; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT223; Sot-223 | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | SOT223 | SOT223; TO-261-4, TO-261AA | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | 400 volts |