DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 50 70 80 90 100 110 120 123 124 125 126 127 128 129 130 131 132 133 134 135 140 146
Product Name Notes
AUTOMOTIVE DUAL N-CHANNEL 40 V (
AUTOMOTIVE N-CHANNEL 30 V (D-S)
AUTOMOTIVE N-CHANNEL 40 V (D-S)
AUTOMOTIVE N-CHANNEL 60 V (D-S)
AUTOMOTIVE N-CHANNEL 60V (D-S) 1
AUTOMOTIVE N-CHANNEL 60V (D-S)
AUTOMOTIVE N-CHANNEL 80 V (D-S)
AUTOMOTIVE P-CHANNEL 12 V (D-S)
AUTOMOTIVE P-CHANNEL 20 V (D-S)
AUTOMOTIVE P-CHANNEL 40 V (D-S)
AUTOMOTIVE P-CHANNEL 60 V (D-S)
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)
DUAL N-CHANNEL 30-V (D-S) 175C M
DUAL N-CHANNEL 40-V (D-S) 175C M
DUAL N-CHANNEL 40-V (D-S) 175C
DUAL N-CHANNEL 60-V (D-S) 175C M
DUAL P-CHANNEL 30-V 175C MOSFET
HIGH POWER_LEGACY
LOW POWER_LEGACY
MOSFET 2P-CH 60V 4.4A 8SOIC
MOSFET 2P-CH 60V 8A 8SOIC
Mosfet Array 2 N-Channel (Dual) 20V 780mA (Tc) 430mW Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 840mA (Tc) 1.5W Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 850mA (Tc) 1.5W (Tc) Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 3.9W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 8A 4.4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 3.9W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 3.9W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 8A (Tc) 4W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 8A 4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 3.7A 2.4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 2.4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 5.4A (Tc) 4W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 5.4A 4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 7A (Tc) 4W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 7A 4W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 3.9A (Tc) 3W (Tc) Surface Mount 6-TSOP
Mosfet Array 2 P-Channel (Dual) 20V 3.9A (Tc) 3W Surface Mount 6-TSOP
Mosfet Array 2 P-Channel (Dual) 30V 2.5A (Tc) 1.67W (Tc) Surface Mount 6-TSOP
Mosfet Array 2 P-Channel (Dual) 30V 2.5A (Tc) 1.67W Surface Mount 6-TSOP
Mosfet Array 2 P-Channel (Dual) 30V 3A (Tc) 1.67W Surface Mount 6-TSOP
Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 7.5A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 7.5A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 4.4A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 8A (Tc) 5W (Tc) Surface Mount 8-SOIC
Mosfet Array N and P-Channel 20V 3.57A (Tc), 2.5A (Tc) 1.67W Surface Mount 6-TSOP
Mosfet Array N and P-Channel 20V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 7.3A (Tc), 5.3A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 850mA (Tc) 1.5W Surface Mount PowerPAK® SC-70-6 Dual
MOSFET N-CH 20V 6A TO236
MOSFET N-CH 40V 8A SOT23-3
MOSFET N-CH 60V 2.3A SOT23-3
MOSFET N-CH 60V 2.3A SOT23
MOSFET N-CH 60V 4.3A SOT23-3
MOSFET N-CH 60V 7A 6TSOP
MOSFET N/P-CH 30V 7.3A 8SOIC
MOSFET P-CH 12V 5A SOT23-3
MOSFET P-CH 20V 3.2A SOT23-3
MOSFET P-CH 20V 7.4A 6-TSOP
MOSFET P-CH 40V 4.6A SOT23-3
MOSFET P-CH 40V 6.9A 6TSOP
MOSFET P-CH 60V 2.8A SOT23-3
MOSFET P-CH 60V 30A DPAK
MOSFET P-CH 60V 5.3A 6TSOP
MOSFET P-CH 80V 2.2A SOT23-3
MOSFET P-CHANNEL 30V 6.8A 6TSOP
MOSFET P-CHANNEL 30V 7.5A 6TSOP
N- AND P-CHANNEL 20-V (D-S) MOSF
N-Channel 100V 1.6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 100V 10.3A (Tc) 50W (Tc) Through Hole PG-TO220-3-1
N-Channel 100V 10.3A (Tc) 50W (Tc) Through Hole PG-TO262-3-1
N-Channel 100V 10.5A (Tc) 50W (Tc) Surface Mount PG-TO252-3-11
N-Channel 100V 10.5A (Tc) 50W (Tc) Through Hole P-TO251-3-1
N-Channel 100V 21A (Tc) 90W (Tc) Through Hole PG-TO220-3-1
N-Channel 100V 21A (Tc) 90W (Tc) Through Hole PG-TO262-3-1
N-Channel 100V 35A (Tc) 150W (Tc) Surface Mount PG-TO252-3
N-Channel 100V 35A (Tc) 150W (Tc) Through Hole PG-TO220-3-1
N-Channel 100V 47A (Tc) 175W (Tc) Through Hole PG-TO220-3-1
N-Channel 100V 47A (Tc) 175W (Tc) Through Hole PG-TO262-3-1
N-Channel 100V 70A (Tc) 250W (Tc) Through Hole PG-TO220-3-1
N-Channel 100V 70A (Tc) 250W (Tc) Through Hole PG-TO262-3-1
N-Channel 100V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1
N-Channel 100V 80A (Tc) 250W (Tc) Through Hole PG-TO262-3-1
N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SO
N-Channel 150V 18A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
N-Channel 20V 100A (Tc) 83W (Tc) Surface Mount TO-252AA
N-Channel 20V 6A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 7.8A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Dual
N-Channel 20V 7.8A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
N-Channel 20V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
N-Channel 250V 11.5A (Tc) 62W (Tc) Surface Mount TO-252AA
N-Channel 250V 7A (Tc) 71W (Tc) Surface Mount TO-252AA
N-CHANNEL 30-V (D-S) 175C MOSF
N-Channel 300V 10A (Tc) 107W (Tc) Surface Mount TO-252AA
N-Channel 30V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6
N-Channel 30V 100A (Tc) 136W (Tc) Surface Mount TO-252AA
N-Channel 30V 100A (Tc) 150W (Tc) Surface Mount PG-TO252-5-1
N-Channel 30V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 30V 100A (Tc) 300W (Tc) Through Hole PG-TO262-3-1
N-Channel 30V 15A (Tc) 5W (Tc) Surface Mount 8-SOIC
N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 30V 2.25A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
N-Channel 30V 30A (Tc) 100W (Tc) Surface Mount PG-TO252-3-11
N-Channel 30V 30A (Tc) 100W (Tc) Surface Mount PG-TO252-3
N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3
N-Channel 30V 30A (Tc) 60W (Tc) Surface Mount PG-TO252-3-11
N-Channel 30V 30A (Tc) 60W (Tc) Surface Mount PG-TO252-3
N-Channel 30V 30A (Tc) 82W (Tc) Through Hole P-TO251-3-1
N-Channel 30V 32A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
N-Channel 30V 42A (Tc) 83W (Tc) Through Hole PG-TO220-3-1
N-Channel 30V 42A (Tc) 83W (Tc) Through Hole PG-TO262-3-1
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3
N-Channel 30V 7.8A (Tc) 4W (Tc) Surface Mount 6-TSOP
N-Channel 30V 73A (Tc) 107W (Tc) Through Hole PG-TO220-3-1
N-Channel 30V 80A (Tc) 167W (Tc) Through Hole PG-TO220-3-1
N-Channel 30V 80A (Tc) 188W (Tc) Through Hole PG-TO220-3-1
N-Channel 30V 80A (Tc) 188W (Tc) Through Hole PG-TO262-3-1
N-Channel 30V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 30V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
N-CHANNEL 40-V (D-S) 175C MOSFET
N-Channel 40V 100A (Tc) 136W (Tc) Surface Mount TO-252AA
N-Channel 40V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 40V 19A (Tc) 6W (Tc) Surface Mount 8-SOIC
N-Channel 40V 20.7A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
N-Channel 40V 29A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
N-Channel 40V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 40V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 40V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
N-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
N-Channel 500V 21A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 17A (Tc) 30W (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 19A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 29A (Tc) 68W (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 30A (Tc) 100W (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 30A (Tc) 68W (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 30A (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
N-Channel 55V 80A (Tc) 158W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 80A (Tc) 190W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 80A (Tc) 210W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 80A (Tc) 215W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 80A (Tc) 250W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole PG-TO262-3-1
N-Channel 560V 11.6A (Tc) 125W (Tc) Through Hole PG-TO220-3-1
N-Channel 560V 11.6A (Tc) 125W (Tc) Through Hole PG-TO247-3-1
N-Channel 560V 11.6A (Tc) 125W (Tc) Through Hole PG-TO262-3-1
N-Channel 560V 16A (Tc) 160W (Tc) Through Hole PG-TO220-3-111
N-Channel 560V 16A (Tc) 160W (Tc) Through Hole PG-TO220-3-1
N-Channel 560V 16A (Tc) 160W (Tc) Through Hole PG-TO247-3-1
N-Channel 560V 16A (Tc) 160W (Tc) Through Hole PG-TO262-3-1
N-Channel 560V 21A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
N-Channel 560V 21A (Tc) 208W (Tc) Through Hole PG-TO247-3-1
N-Channel 560V 21A (Tc) 208W (Tc) Through Hole PG-TO262-3-1
N-Channel 560V 32A (Tc) 284W (Tc) Through Hole PG-TO247-3-1
N-Channel 560V 4.5A (Tc) 50W (Tc) Through Hole PG-TO220-3-1
N-Channel 560V 52A (Tc) 417W (Tc) Through Hole PG-TO247-3-1
N-Channel 560V 7.6A (Tc) 83W (Tc) Through Hole PG-TO220-3-1
N-Channel 560V 7.6A (Tc) 83W (Tc) Through Hole PG-TO262-3-1
N-CHANNEL 60-V (D-S) 175C MOSF
N-CHANNEL 60-V (D-S) 175C MOSFET
N-Channel 600V 1.8A (Tc) 25W (Tc) Through Hole PG-TO220-3-1
N-Channel 600V 1.8A (Tc) 25W (Tc) Through Hole PG-TO251-3-21
N-Channel 600V 11A (Tc) 125W (Tc) Through Hole PG-TO220-3-1
N-Channel 600V 11A (Tc) 125W (Tc) Through Hole PG-TO247-3-1
N-Channel 600V 11A (Tc) 125W (Tc) Through Hole PG-TO262-3-1
N-Channel 600V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
N-Channel 600V 20.7A (Tc) 208W (Tc) Through Hole PG-TO262-3-1
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole PG-TO247-3-1
N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO220-3-1
N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO251-3-11
N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO251-3-21
N-Channel 600V 34.1A (Tc) 313W (Tc) Through Hole PG-TO247-3-1
N-Channel 600V 4.5A (Tc) 50W (Tc) Through Hole PG-TO220-3-1
N-Channel 600V 4.5A (Tc) 50W (Tc) Through Hole PG-TO220-3
N-Channel 600V 4.5A (Tc) 50W (Tc) Through Hole PG-TO251-3-21
N-Channel 600V 400mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 600V 46A (Tc) 417W (Tc) Through Hole PG-TO247-3-1
N-Channel 600V 7.3A (Tc) 83W (Tc) Through Hole PG-TO251-3-21
N-Channel 600V 7.3A (Tc) 83W (Tc) Through Hole PG-TO262-3-1
N-Channel 600V 700mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 600V 800mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 60V 1.7A (Tc) 3.3W (Tc) Surface Mount SC-70-6
N-Channel 60V 12A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
N-Channel 60V 15A (Tc) 37W (Tc) Surface Mount TO-252AA
N-Channel 60V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 60V 18A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W
N-Channel 60V 2.3A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 23A (Tc) 37W (Tc) Surface Mount TO-252AA
N-Channel 60V 2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 4.3A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 440mA (Tc) 430mW (Tc) Surface Mount SC-70-6
N-Channel 60V 7A (Tc) 5W (Tc) Surface Mount 6-TSOP
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
N-Channel 60V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
N-Channel 650V 1.8A (Tc) 25W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 1.8A (Tc) 25W (Tc) Through Hole PG-TO251-3-11
N-Channel 650V 1.8A (Tc) 25W (Tc) Through Hole PG-TO251-3-21
N-Channel 650V 11A (Tc) 125W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 11A (Tc) 125W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 11A (Tc) 125W (Tc) Through Hole PG-TO262-3-1
N-Channel 650V 13.4A (Tc) 156W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 13.4A (Tc) 156W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 13.4A (Tc) 156W (Tc) Through Hole PG-TO262-3-1
N-Channel 650V 15A (Tc) 156W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 15A (Tc) 156W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 15A (Tc) 156W (Tc) Through Hole PG-TO262-3-1
N-Channel 650V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3
N-Channel 650V 20.7A (Tc) 208W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 20.7A (Tc) 208W (Tc) Through Hole PG-TO262-3-1
N-Channel 650V 20A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 21.7A (Tc) 240W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 21.7A (Tc) 240W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 24.3A (Tc) 240W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 24.3A (Tc) 240W (Tc) Through Hole PG-TO220-3
N-Channel 650V 24.3A (Tc) 240W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 3.2A (Tc) 38W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 3.2A (Tc) 38W (Tc) Through Hole PG-TO251-3-11
N-Channel 650V 3.2A (Tc) 38W (Tc) Through Hole PG-TO251-3-21
N-Channel 650V 300mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 650V 34.6A (Tc) 313W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 4.5A (Tc) 50W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 4.5A (Tc) 50W (Tc) Through Hole PG-TO251-3-11
N-Channel 650V 4.5A (Tc) 50W (Tc) Through Hole PG-TO251-3-21
N-Channel 650V 400mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 650V 47A (Tc) 415W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 6.2A (Tc) 74W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 6.6A (Tc) 83W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 6.6A (Tc) 83W (Tc) Through Hole PG-TO247-3-1
N-Channel 650V 7.3A (Tc) 83W (Tc) Through Hole PG-TO220-3-1
N-Channel 650V 7.3A (Tc) 83W (Tc) Through Hole PG-TO220-3
N-Channel 650V 7.3A (Tc) 83W (Tc) Through Hole PG-TO251-3-21
N-Channel 650V 7.3A (Tc) 83W (Tc) Through Hole PG-TO262-3-1
N-Channel 650V 700mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 650V 800mA (Tc) 11W (Tc) Through Hole PG-TO251-3-11
N-Channel 650V 800mA (Tc) 11W (Tc) Through Hole PG-TO251-3-21
N-Channel 75V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 75V 25A (Tc) 75W (Tc) Surface Mount PG-TO252-3-11
N-Channel 75V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
N-Channel 75V 80A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
N-Channel 800V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3-1
N-Channel 800V 11A (Tc) 156W (Tc) Through Hole PG-TO247-3-1
N-Channel 800V 17A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
N-Channel 800V 17A (Tc) 227W (Tc) Through Hole PG-TO247-3-1
N-Channel 800V 2A (Tc) 42W (Tc) Through Hole PG-TO220-3
N-Channel 800V 4A (Tc) 63W (Tc) Through Hole PG-TO220-3
N-Channel 800V 54.9A (Tc) 500W (Tc) Through Hole PG-TO247-3
N-Channel 800V 6A (Tc) 83W (Tc) Through Hole PG-TO220-3
N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO220-3
N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO262-3-1
N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO262-3
N-Channel 80V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
P-Channel 100V 15A (Tc) 128W (Tc) Surface Mount PG-TO252-3
P-Channel 100V 15A (Tc) 128W (Tc) Through Hole PG-TO220-3
P-CHANNEL 12-V (D-S) 175C MOSFET
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC
P-Channel 12V 25A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
P-Channel 12V 5A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 12V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-CHANNEL 150-V (D-S) 175C MOSFE
P-Channel 150V 840mA (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-CHANNEL 20-V (D-S) 175C MOSFET
P-Channel 20V 2.68A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 20V 3.2A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 20V 3.75A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
P-Channel 20V 3.75A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount TO-236 (SOT-23)
P-Channel 20V 7.4A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-CHANNEL 22-V (D-S) 175C MOSFET
P-CHANNEL 30-V (D-S) 175C MOSF
P-CHANNEL 30-V (D-S) 175C MOSFET
P-Channel 30V 10.8A (Tc) 6W (Tc) Surface Mount 8-SOIC
P-Channel 30V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 30V 15A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
P-Channel 30V 18A (Tc) 6.8W (Tc) Surface Mount 8-SOIC
P-Channel 30V 2.5A (Tc) 1.9W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 22A (Tc) 7W (Tc) Surface Mount 8-SOIC
P-Channel 30V 30A (Tc) 7W (Tc) Surface Mount 8-SOIC
P-Channel 30V 3A (Tc) 3W (Tc) Surface Mount SC-70-6
P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5
P-Channel 30V 6.8A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 30V 7.5A (Tc) 4W (Tc) Surface Mount 6-TSOP
P-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-CHANNEL 40-V (D-S) 175C MOSF
P-CHANNEL 40-V (D-S) 175C MOSFET
P-Channel 40V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 40V 17.3A (Tc) 7.14W (Tc) Surface Mount 8-SOIC
P-Channel 40V 4.1A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 40V 4.6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 40V 6.9A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 40V 7.4A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
P-CHANNEL 60-V (D-S) 175C MOSF
P-CHANNEL 60-V (D-S) 175C MOSFET
P-Channel 60V 1.6A (Tc) 3.3W (Tc) Surface Mount SC-70-6
P-Channel 60V 1.7A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8
P-Channel 60V 16A (Tc) 53W (Tc) Surface Mount PowerPAK® 1212-8W
P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3
P-Channel 60V 18.6A (Tc) Through Hole PG-TO251-3
P-Channel 60V 18.7A (Ta) 81.1W (Ta) Through Hole PG-TO220-3
P-Channel 60V 2.5A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 60V 2.8A (Tc) 2W (Tc) Surface Mount
P-Channel 60V 20A (Tc) 46W (Tc) Surface Mount TO-252AA
P-Channel 60V 30A (Tc) 125W (Tc) Surface Mount PG-TO252-3
P-Channel 60V 30A (Tc) 125W (Tc) Through Hole PG-TO251-3
P-Channel 60V 4.6A (Tc) 3.75W (Tc) Surface Mount 8-SOIC
P-Channel 60V 5.3A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 5.5A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 6.46A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
P-Channel 60V 8.83A (Ta) 42W (Tc) Surface Mount PG-TO252-3
P-Channel 60V 8.83A (Ta) 42W (Tc) Through Hole PG-TO251-3
P-Channel 60V 8.8A (Tc) 42W (Tc) Through Hole PG-TO220-3
P-Channel 60V 80A (Tc) 340W (Tc) Through Hole PG-TO220-3-1
P-Channel 60V 80A (Tc) 340W (Tc) Through Hole PG-TO220-3
P-Channel 60V 9.7A (Tc) 42W (Tc) Surface Mount PG-TO252-3
P-Channel 60V 9.7A (Tc) 42W (Tc) Through Hole P-TO251-3-1
P-CHANNEL 80-V (D-S) 175C MOSFET
P-Channel 80V 2.2A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

<< Prev Next >>