STMicroelectronics, Inc. MOSFETs STN6N60M2

Description
STN6N60M2, MOSFET
Request a Quote Datasheet
Description
STN6N60M2, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2049959 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2049959
MOSFETs 2049959
STN6N60M2, MOSFET

STN6N60M2, MOSFET

Supplier's Site
MOSFETs - 2049958 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2049958
MOSFETs 2049958
STN6N60M2, MOSFET

STN6N60M2, MOSFET

Supplier's Site
MOSFETs - 2049959P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2049959P
MOSFETs 2049959P
STN6N60M2, MOSFET

STN6N60M2, MOSFET

Supplier's Site
Singapore, Singapore
N-Channel 600 V 1.00 Ohm 5.5 A MOSFET Transistor
278-STN6N60M2
N-Channel 600 V 1.00 Ohm 5.5 A MOSFET Transistor 278-STN6N60M2
N-channel 600 V, 1.00 Ohm typ., 5.5 A MDmesh M2 Power MOSFET in a SOT223-2 package Product overview: STN6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 1.00 Ohm, 5.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 1.00 Ohm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN6N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 1.00 Ohm typ., 5.5 A MDmesh M2 Power MOSFET in a SOT223-2 package Product overview: STN6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 1.00 Ohm, 5.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 1.00 Ohm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN6N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STN6N60M2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STN6N60M2CT-ND
Single FETs, MOSFETs 497-STN6N60M2CT-ND
N-Channel 600V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2

N-Channel 600V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STN6N60M2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STN6N60M2DKR-ND
Single FETs, MOSFETs 497-STN6N60M2DKR-ND
N-Channel 600V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2

N-Channel 600V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STN6N60M2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STN6N60M2TR-ND
Single FETs, MOSFETs 497-STN6N60M2TR-ND
N-Channel 600V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2

N-Channel 600V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1112944-STN6N60M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1112944-STN6N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1112944-STN6N60M2
Win Source Part Number: 1112944-STN6N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Rds On (Max) @ Id, Vgs: 1.25Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 6W (Tc) Package / Case: TO-261-3 Supplier Device Package: SOT-223-2 Gate Charge (Qg) (Max) @ Vgs: 6.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STN6N60M2DKR,497 -STN6N60M2TR,497-STN 6N60M2CT Base Product Number: STN6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1112944-STN6N60M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M2
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.25Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 6W (Tc)
Package / Case: TO-261-3
Supplier Device Package: SOT-223-2
Gate Charge (Qg) (Max) @ Vgs: 6.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STN6N60M2DKR,497-STN6N60M2TR,497-STN6N60M2CT
Base Product Number: STN6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Single FETs, MOSFETs - STN6N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN6N60M2
Single FETs, MOSFETs STN6N60M2
MOSFET N-CH 600V 5.5A SOT223-2

MOSFET N-CH 600V 5.5A SOT223-2

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 5.5A, Sot-223 Rohs Compliant Stmicroelectronics - 82AH9150 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 5.5A, Sot-223 Rohs Compliant Stmicroelectronics
82AH9150
Mosfet, N-Ch, 600V, 5.5A, Sot-223 Rohs Compliant Stmicroelectronics 82AH9150
MOSFET, N-CH, 600V, 5.5A, SOT-223 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 5.5A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN6N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN6N60M2
MOSFET N-CH 600V 5.5A SOT223-2

MOSFET N-CH 600V 5.5A SOT223-2

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2049959 2049959P 278-STN6N60M2 497-STN6N60M2CT-ND 1112944-STN6N60M2 STN6N60M2 82AH9150 STN6N60M2
Product Name MOSFETs MOSFETs N-Channel 600 V 1.00 Ohm 5.5 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 600V, 5.5A, Sot-223 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot223-2 SOT223; SOT-223 TO-261-3 SOT3 SOT223; TO-261-3 TO-3; SOT223 TO-261-3
Number of units in IC 1
PD 6000 milliwatts 6000 milliwatts
Unlock Full Specs
to access all available technical data