Manufacturer: STMicroelectronics
Win Source Part Number: 024695-STN3NF06
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): NDT3055L; BSP318S; BSP318S E6327;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223
N-Ch 60V 4A 70mR SOT-223 Power MOSFET Product overview: STN3NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3NF06 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 60V, 1.5A, 150DEG C, 3.3W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET N-CH 60V 4A SOT-223
MOSFET N-CH 60V 4A SOT-223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 024695-STN3NF06 | 497-4764-2-ND | 278-STN3NF06 | 2333091 | 33R1238 | STN3NF06 | STN3NF06 | STN3NF06 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3NF06 | Single FETs, MOSFETs | 60V 4A MOSFET Transistor | MOSFETs | Mosfet, N-Ch, 60V, 1.5A, 150Deg C, 3.3W; Channel Type Stmicroelectronics | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 60 volts | 60 volts | ||||||
| PD | 3300 milliwatts | 3300 milliwatts | 3300 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |