STMicroelectronics, Inc. Single FETs, MOSFETs STP16NM50N

Description
N-Channel 500V 15A (Tc) 125W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 15A (Tc) 125W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7510-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7510-5-ND
Single FETs, MOSFETs 497-7510-5-ND
N-Channel 500V 15A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 500V 15A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NM50N - 1103655-STP16NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NM50N
1103655-STP16NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NM50N 1103655-STP16NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 1103655-STP16NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1200pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 260 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103655-STP16NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1200pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 260 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 15A TO-220 MOSFET Transistor
278-STP16NM50N
500V 15A TO-220 MOSFET Transistor 278-STP16NM50N
MOSFET N-CH 500V 15A TO-220 Product overview: STP16NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NM50N can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 15A TO-220 Product overview: STP16NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP16NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP16NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP16NM50N
MOSFET N-CH 500V 15A TO220AB

MOSFET N-CH 500V 15A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-7510-5-ND 1103655-STP16NM50N 278-STP16NM50N STP16NM50N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NM50N 500V 15A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data