Manufacturer: STMicroelectronics
Win Source Part Number: 898080-STL20NF06LAG
Series: Automotive, AEC-Q101, STripFET™ II
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 20A (Tc) 4.8W (Ta), 75W (Tc) Surface Mount PowerFlat™ (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL20
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 60V 20A (Tc) 4.8W (Ta), 75W (Tc) Surface Mount PowerFlat™ (5x6)
Automotive-grade N-channel 60 V, 27 mOhm typ., 20 A STripFET II Power MOSFET in a PowerFLAT 5x6 package Product overview: STL20NF06LAG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 27 mOhm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 27 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL20NF06LAG can be used for catalog matching and distributor lookup.
MOSFET Automotive-grade N-channel 60 V, 27 mOhm typ., 20 A STripFET II Power MOSFET in a PowerFLAT 5x6 package
MOSFET N-CH 60V 20A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 898080-STL20NF06LAG | STL20NF06LAG-ND | 278-STL20NF06LAG | STL20NF06LAG | STL20NF06LAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20NF06LAG | Single FETs, MOSFETs | Automotive N-Channel 60 V 27 mOhm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |