STMicroelectronics, Inc. Single FETs, MOSFETs STN1NK60Z

Description
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3523-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3523-2-ND
Single FETs, MOSFETs 497-3523-2-ND
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-3523-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3523-1-ND
Single FETs, MOSFETs 497-3523-1-ND
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-3523-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3523-6-ND
Single FETs, MOSFETs 497-3523-6-ND
N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NK60Z - 005344-STN1NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NK60Z
005344-STN1NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NK60Z 005344-STN1NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 005344-STN1NK60Z Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Family Name: STN1NK60Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 300mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 6.9nC @ 10V Max Input Capacitance: 94pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V Alternative Parts (Cross-Reference): NDTL01N60ZT1G; NDTL01N60ZT3G; FQT1N60CTF_WS; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 005344-STN1NK60Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Family Name: STN1NK60Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 300mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 6.9nC @ 10V
Max Input Capacitance: 94pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V
Alternative Parts (Cross-Reference): NDTL01N60ZT1G; NDTL01N60ZT3G; FQT1N60CTF_WS;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 151928P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151928P
MOSFETs 151928P
600V N-channel MOSFET

600V N-channel MOSFET

Supplier's Site
MOSFETs - 151928 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151928
MOSFETs 151928
600V N-channel MOSFET

600V N-channel MOSFET

Supplier's Site
MOSFETs - 151927 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151927
MOSFETs 151927
600V N-channel MOSFET

600V N-channel MOSFET

Supplier's Site
Singapore, Singapore
600V MOSFET Transistor
278-STN1NK60Z
600V MOSFET Transistor 278-STN1NK60Z
600V N-CH Power MOSFET, 15R RdsOn, SOT-223 Product overview: STN1NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1NK60Z can be used for catalog matching and distributor lookup.

600V N-CH Power MOSFET, 15R RdsOn, SOT-223 Product overview: STN1NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN1NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN1NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN1NK60Z
MOSFET N-CH 600V 300MA SOT223

MOSFET N-CH 600V 300MA SOT223

Supplier's Site
Mosfet, N-Ch, 600V, 0.3A, Sot-223; Channel Type Stmicroelectronics - 33R1236 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.3A, Sot-223; Channel Type Stmicroelectronics
33R1236
Mosfet, N-Ch, 600V, 0.3A, Sot-223; Channel Type Stmicroelectronics 33R1236
MOSFET, N-CH, 600V, 0.3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 0.3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Mosfet, 600V, 300Ma, Sot-223, Full Reel; Channel Type Stmicroelectronics - 57P1521 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 600V, 300Ma, Sot-223, Full Reel; Channel Type Stmicroelectronics
57P1521
N Ch Mosfet, 600V, 300Ma, Sot-223, Full Reel; Channel Type Stmicroelectronics 57P1521
N CH MOSFET, 600V, 300mA, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2W RoHS Compliant: Yes

N CH MOSFET, 600V, 300mA, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STN1NK60Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN1NK60Z
Single FETs, MOSFETs STN1NK60Z
MOSFET N-CH 600V 300MA SOT223

MOSFET N-CH 600V 300MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 0.25A Zener SuperMESH

MOSFET N-Ch 600 Volt 0.25A Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-3523-2-ND 005344-STN1NK60Z 151928P 278-STN1NK60Z STN1NK60Z 33R1236 57P1521 STN1NK60Z STN1NK60Z
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NK60Z MOSFETs 600V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 0.3A, Sot-223; Channel Type Stmicroelectronics N Ch Mosfet, 600V, 300Ma, Sot-223, Full Reel; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; SOT-223 Surface Mount TO-3; SOT223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
V(BR)DSS 600 volts 600 volts
PD 3300 milliwatts 3300 milliwatts 2000 milliwatts 3300 milliwatts
Unlock Full Specs
to access all available technical data