N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount H2PAK-7
N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount H2PAK-7
N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount H2PAK-7
MOSFET, N-CH, 650V, 28A, H2PAK ROHS COMPLIANT: YES
AUTOMOTIVE-GRADE N-CHANNEL 650 V
AUTOMOTIVE-GRADE N-CHANNEL 650 V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STH30N65DM6-7AGDKR-ND | 69AJ1066 | STH30N65DM6-7AG | STH30N65DM6-7AG |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 28A, H2Pak Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-3 | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |