STMicroelectronics, Inc. Single FETs, MOSFETs STL120N2VH5

Description
N-Channel 20V 120A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 20V 120A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12978-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12978-2-ND
Single FETs, MOSFETs 497-12978-2-ND
N-Channel 20V 120A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 20V 120A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N2VH5 - 1001205-STL120N2VH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N2VH5
1001205-STL120N2VH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N2VH5 1001205-STL120N2VH5
Manufacturer: STMicroelectronics Win Source Part Number: 1001205-STL120N2VH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 29nC @ 2.5V Max Input Capacitance: 4660pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3 mOhm @ 14A, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1001205-STL120N2VH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 29nC @ 2.5V
Max Input Capacitance: 4660pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3 mOhm @ 14A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 20V 120A 80W MOSFET Transistor
278-STL120N2VH5
SMD 20V 120A 80W MOSFET Transistor 278-STL120N2VH5
N-CH MOSFET 20V 120A 3mR 80W Surface Mount Product overview: STL120N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 120A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 120A, 80W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N2VH5 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 120A 3mR 80W Surface Mount Product overview: STL120N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 120A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 120A, 80W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL120N2VH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL120N2VH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL120N2VH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL120N2VH5
MOSFET N-CH 20V 120A POWERFLAT

MOSFET N-CH 20V 120A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12978-2-ND 1001205-STL120N2VH5 278-STL120N2VH5 STL120N2VH5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL120N2VH5 SMD 20V 120A 80W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data