STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NK50ZFP STP14NK50ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 026235-STP14NK50ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 026235-STP14NK50ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NK50ZFP - 026235-STP14NK50ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NK50ZFP
026235-STP14NK50ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NK50ZFP 026235-STP14NK50ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026235-STP14NK50ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 026235-STP14NK50ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 6875333 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875333
MOSFETs 6875333
MOSFET N-Ch 500V 14A SuperMESH TO220FP

MOSFET N-Ch 500V 14A SuperMESH TO220FP

Supplier's Site
MOSFETs - 6875333P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875333P
MOSFETs 6875333P
MOSFET N-Ch 500V 14A SuperMESH TO220FP

MOSFET N-Ch 500V 14A SuperMESH TO220FP

Supplier's Site
MOSFETs - 1686699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686699
MOSFETs 1686699
MOSFET N-Ch 500V 14A SuperMESH TO220FP

MOSFET N-Ch 500V 14A SuperMESH TO220FP

Supplier's Site
Single FETs, MOSFETs - 497-12607-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12607-5-ND
Single FETs, MOSFETs 497-12607-5-ND
N-Channel 500V 14A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 500V 14A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
500V 14A TO-220 MOSFET Transistor
278-STP14NK50ZFP
500V 14A TO-220 MOSFET Transistor 278-STP14NK50ZFP
500V 14A N-CH MOSFET, 380mR Rds On, TO-220 Product overview: STP14NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP14NK50ZFP can be used for catalog matching and distributor lookup.

500V 14A N-CH MOSFET, 380mR Rds On, TO-220 Product overview: STP14NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP14NK50ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP14NK50ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP14NK50ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP14NK50ZFP
MOSFET N-CH 500V 14A TO220FP

MOSFET N-CH 500V 14A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 500V-0.34ohms Zener SuperMESH 14A

MOSFET N-Ch, 500V-0.34ohms Zener SuperMESH 14A

Buy Now Datasheet
Mosfet, N Channel, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics - 33R1257 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics
33R1257
Mosfet, N Channel, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics 33R1257
MOSFET, N CHANNEL, 500V, 14A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 14A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Transistor - 36404423 - Radwell International
Willingboro, NJ, United States
Transistor
36404423
Transistor 36404423
MOSFET, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

MOSFET, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STP14NK50ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP14NK50ZFP
Single FETs, MOSFETs STP14NK50ZFP
MOSFET N-CH 500V 14A TO220FP

MOSFET N-CH 500V 14A TO220FP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 026235-STP14NK50ZFP 6875333 6875333P 497-12607-5-ND 278-STP14NK50ZFP STP14NK50ZFP STP14NK50ZFP 33R1257 36404423 STP14NK50ZFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NK50ZFP MOSFETs MOSFETs Single FETs, MOSFETs 500V 14A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data