N-Channel MOSFET, 40V, 200A, 1.3mR, H2PAK-2, Surface Mount Product overview: STH320N4F6-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH320N4F6-2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261074-STH320N4F6-2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: H2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 200A
Rds On (Maximum) at Id, Vgs: 1.3mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 240nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 13800pF at 15V
N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H²PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-STH320N4F6-2 | 1261074-STH320N4F6-2 | 497-13875-2-ND |
| Product Name | N-Channel SMD 40V 200A MOSFET Transistor | FETs - Single - STH320N4F6-2 | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel |
| PD | 300000 milliwatts | 300000 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| V(BR)DSS | 40 volts |