STMicroelectronics, Inc. Single FETs, MOSFETs STK20N75F3

Description
N-Channel 75V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak®
Request a Quote Datasheet
Description
N-Channel 75V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8900-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8900-2-ND
Single FETs, MOSFETs 497-8900-2-ND
N-Channel 75V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak®

N-Channel 75V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak®

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 75V 0.007ohm MOSFET Transistor
278-STK20N75F3
N-Channel 20A 75V 0.007ohm MOSFET Transistor 278-STK20N75F3
20A, 75V, 0.007ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, POLARPAK-10 Product overview: STK20N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 75V, 0.007ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 75V, 0.007ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STK20N75F3 can be used for catalog matching and distributor lookup.

20A, 75V, 0.007ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, POLARPAK-10 Product overview: STK20N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 75V, 0.007ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 75V, 0.007ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STK20N75F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STK20N75F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STK20N75F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STK20N75F3
MOSFET N-CH 75V 20A POLARPAK

MOSFET N-CH 75V 20A POLARPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-8900-2-ND 278-STK20N75F3 STK20N75F3
Product Name Single FETs, MOSFETs N-Channel 20A 75V 0.007ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details