STMicroelectronics, Inc. Single FETs, MOSFETs STN1NF20

Description
N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12273-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12273-1-ND
Single FETs, MOSFETs 497-12273-1-ND
N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223

N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-12273-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12273-2-ND
Single FETs, MOSFETs 497-12273-2-ND
N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223

N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-12273-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12273-6-ND
Single FETs, MOSFETs 497-12273-6-ND
N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223

N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NF20 - 1103590-STN1NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NF20
1103590-STN1NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NF20 1103590-STN1NF20
Manufacturer: STMicroelectronics Win Source Part Number: 1103590-STN1NF20 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5.7nC @ 10V Max Input Capacitance: 90pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103590-STN1NF20
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5.7nC @ 10V
Max Input Capacitance: 90pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 200 V 1.1 Ohm 1 A MOSFET Transistor
278-STN1NF20
N-Channel 200 V 1.1 Ohm 1 A MOSFET Transistor 278-STN1NF20
N-channel 200 V, 1.1 Ohm, 1 A STripFET(TM) II Power MOSFET in SOT-223 package Product overview: STN1NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 1.1 Ohm, 1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 1.1 Ohm, 1 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1NF20 can be used for catalog matching and distributor lookup.

N-channel 200 V, 1.1 Ohm, 1 A STripFET(TM) II Power MOSFET in SOT-223 package Product overview: STN1NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 1.1 Ohm, 1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 1.1 Ohm, 1 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1NF20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 1A, Sot-223; Channel Type Stmicroelectronics - 45AC7652 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 1A, Sot-223; Channel Type Stmicroelectronics
45AC7652
Mosfet, N-Ch, 200V, 1A, Sot-223; Channel Type Stmicroelectronics 45AC7652
MOSFET, N-CH, 200V, 1A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 1A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STN1NF20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN1NF20
Single FETs, MOSFETs STN1NF20
MOSFET N-CH 200V 1A SOT-223

MOSFET N-CH 200V 1A SOT-223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
STN1NF20
MOSFET STN1NF20
MOSFET N-Channel 1.1 Ohm 200V 1A STripFET II

MOSFET N-Channel 1.1 Ohm 200V 1A STripFET II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN1NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN1NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN1NF20
MOSFET N-CH 200V 1A SOT-223

MOSFET N-CH 200V 1A SOT-223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12273-1-ND 1103590-STN1NF20 278-STN1NF20 45AC7652 STN1NF20 STN1NF20 STN1NF20
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NF20 N-Channel 200 V 1.1 Ohm 1 A MOSFET Transistor Mosfet, N-Ch, 200V, 1A, Sot-223; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
V(BR)DSS 200 volts 200 volts
PD 2000 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data