STMicroelectronics, Inc. Single FETs, MOSFETs STP16N50M2

Description
N-Channel 500V 13A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 13A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15274-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15274-5-ND
Single FETs, MOSFETs 497-15274-5-ND
N-Channel 500V 13A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 500V 13A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N50M2 - 898316-STP16N50M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N50M2
898316-STP16N50M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N50M2 898316-STP16N50M2
Manufacturer: STMicroelectronics Win Source Part Number: 898316-STP16N50M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 13A (Tc) 110W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP16N Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15274-5, 497-15274-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898316-STP16N50M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 13A (Tc) 110W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP16N
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15274-5, 497-15274-5

Buy Now Datasheet
Singapore, Singapore
N-Channel 500 V 0.24 Ohm 13 A MOSFET Transistor
278-STP16N50M2
N-Channel 500 V 0.24 Ohm 13 A MOSFET Transistor 278-STP16N50M2
N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a TO-220 package Product overview: STP16N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.24 Ohm, 13 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.24 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N50M2 can be used for catalog matching and distributor lookup.

N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a TO-220 package Product overview: STP16N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.24 Ohm, 13 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.24 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N50M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics - 69AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics
69AH2845
Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics 69AH2845
MOSFET, N-CH, 500V, 13A, 150DEG C, 110W ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 13A, 150DEG C, 110W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a TO-220 package

MOSFET N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP16N50M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP16N50M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP16N50M2
MOSFET N-CH 500V 13A TO220

MOSFET N-CH 500V 13A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15274-5-ND 898316-STP16N50M2 278-STP16N50M2 69AH2845 STP16N50M2 STP16N50M2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N50M2 N-Channel 500 V 0.24 Ohm 13 A MOSFET Transistor Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data