STMicroelectronics, Inc. MOSFETs STN3NF06L

Description
MOSFET N-Channel 60V 4A SOT223
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 4A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4857399 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857399
MOSFETs 4857399
MOSFET N-Channel 60V 4A SOT223

MOSFET N-Channel 60V 4A SOT223

Supplier's Site
MOSFETs - 9208786 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208786
MOSFETs 9208786
MOSFET N-Channel 60V 4A SOT223

MOSFET N-Channel 60V 4A SOT223

Supplier's Site
MOSFETs - 4857399P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857399P
MOSFETs 4857399P
MOSFET N-Channel 60V 4A SOT223

MOSFET N-Channel 60V 4A SOT223

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3NF06L - 094085-STN3NF06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3NF06L
094085-STN3NF06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3NF06L 094085-STN3NF06L
Manufacturer: STMicroelectronics Win Source Part Number: 094085-STN3NF06L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Family Name: STN3NF06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): NTF3055-100T1; MMFT3055VT1G; ZXMN6A09GTA; Introduction Date: January 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 094085-STN3NF06L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Family Name: STN3NF06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): NTF3055-100T1; MMFT3055VT1G; ZXMN6A09GTA;
Introduction Date: January 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
60V 4A MOSFET Transistor
278-STN3NF06L
60V 4A MOSFET Transistor 278-STN3NF06L
N-Ch 60V 4A 100mR Power MOSFET SOT-223 Product overview: STN3NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3NF06L can be used for catalog matching and distributor lookup.

N-Ch 60V 4A 100mR Power MOSFET SOT-223 Product overview: STN3NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3NF06L can be used for catalog matching and distributor lookup.

Supplier's Site
 - STN3NF06L - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 4A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 4A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-3177-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3177-2-ND
Single FETs, MOSFETs 497-3177-2-ND
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-3177-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3177-6-ND
Single FETs, MOSFETs 497-3177-6-ND
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-3177-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3177-1-ND
Single FETs, MOSFETs 497-3177-1-ND
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 4 AMP

MOSFET N-Ch 60 Volt 4 AMP

Buy Now Datasheet
Mosfet, N-Ch, 60V, 4A, Sot-223; Channel Type Stmicroelectronics - 72K6052 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4A, Sot-223; Channel Type Stmicroelectronics
72K6052
Mosfet, N-Ch, 60V, 4A, Sot-223; Channel Type Stmicroelectronics 72K6052
MOSFET, N-CH, 60V, 4A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 4A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 4A, Sot-223, Full Reel; Channel Type Stmicroelectronics - 57P1526 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 4A, Sot-223, Full Reel; Channel Type Stmicroelectronics
57P1526
N Channel Mosfet, 60V, 4A, Sot-223, Full Reel; Channel Type Stmicroelectronics 57P1526
N CHANNEL MOSFET, 60V, 4A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 4A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STN3NF06L
Triode/MOS Tube/Transistor >> MOSFETs STN3NF06L
60V 4A 100mΩ@10V,1.5A 3.3W 2.8V@250uA N Channel SOT-223-4 MOSFETs ROHS

60V 4A 100mΩ@10V,1.5A 3.3W 2.8V@250uA N Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN3NF06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN3NF06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN3NF06L
MOSFET N-CH 60V 4A SOT223

MOSFET N-CH 60V 4A SOT223

Supplier's Site
Single FETs, MOSFETs - STN3NF06L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN3NF06L
Single FETs, MOSFETs STN3NF06L
MOSFET N-CH 60V 4A SOT223

MOSFET N-CH 60V 4A SOT223

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 4857399 4857399P 094085-STN3NF06L 278-STN3NF06L STN3NF06L 497-3177-2-ND STN3NF06L 72K6052 57P1526 STN3NF06L STN3NF06L STN3NF06L
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3NF06L 60V 4A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 4A, Sot-223; Channel Type Stmicroelectronics N Channel Mosfet, 60V, 4A, Sot-223, Full Reel; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 SOT 223 - 4 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 SOT223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data