STMicroelectronics, Inc. Single FETs, MOSFETs STL10N60M6

Description
N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
Request a Quote Datasheet
Description
N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19461-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19461-6-ND
Single FETs, MOSFETs 497-19461-6-ND
N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-19461-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19461-2-ND
Single FETs, MOSFETs 497-19461-2-ND
N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-19461-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19461-1-ND
Single FETs, MOSFETs 497-19461-1-ND
N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278058-STL10N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278058-STL10N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278058-STL10N60M6
Win Source Part Number: 1278058-STL10N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Rds On (Max) @ Id, Vgs: 660mOhm @ 2.75A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 48W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) HV Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-19461-1,497-1946 1-2,497-19461-6 Base Product Number: STL10 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278058-STL10N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Rds On (Max) @ Id, Vgs: 660mOhm @ 2.75A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 48W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6) HV
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-19461-1,497-19461-2,497-19461-6
Base Product Number: STL10
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 550 mOhm 5.5 A MOSFET Transistor
278-STL10N60M6
N-Channel 600 V 550 mOhm 5.5 A MOSFET Transistor 278-STL10N60M6
N-channel 600 V, 550 mOhm typ., 5.5 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL10N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 550 mOhm, 5.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 550 mOhm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 550 mOhm typ., 5.5 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL10N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 550 mOhm, 5.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 550 mOhm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL10N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL10N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL10N60M6
MOSFET N-CH 600V 5.5A PWRFLAT HV

MOSFET N-CH 600V 5.5A PWRFLAT HV

Supplier's Site
Mosfet, N-Ch, 600V, 5.5A, 150Deg C, 48W Rohs Compliant Stmicroelectronics - 51AH8001 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 5.5A, 150Deg C, 48W Rohs Compliant Stmicroelectronics
51AH8001
Mosfet, N-Ch, 600V, 5.5A, 150Deg C, 48W Rohs Compliant Stmicroelectronics 51AH8001
MOSFET, N-CH, 600V, 5.5A, 150DEG C, 48W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 5.5A, 150DEG C, 48W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-19461-6-ND 1278058-STL10N60M6 278-STL10N60M6 STL10N60M6 51AH8001 STL10N60M6
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 600 V 550 mOhm 5.5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 5.5A, 150Deg C, 48W Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details