STMicroelectronics, Inc. Single FETs, MOSFETs STL210N4F7AG

Description
N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19311-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19311-2-ND
Single FETs, MOSFETs 497-19311-2-ND
N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19311-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19311-6-ND
Single FETs, MOSFETs 497-19311-6-ND
N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19311-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19311-1-ND
Single FETs, MOSFETs 497-19311-1-ND
N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL210N4F7AG - 935440-STL210N4F7AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL210N4F7AG
935440-STL210N4F7AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL210N4F7AG 935440-STL210N4F7AG
Manufacturer: STMicroelectronics Win Source Part Number: 935440-STL210N4F7AG Series: Automotive, AEC-Q101, STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL210 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-19311-1, 497-19311-2, STL210N4F7AG-ND, 497-19311-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935440-STL210N4F7AG
Series: Automotive, AEC-Q101, STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL210
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-19311-1, 497-19311-2, STL210N4F7AG-ND, 497-19311-6

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 1.3 mOhm MOSFET Transistor
278-STL210N4F7AG
Automotive N-Channel 40 V 1.3 mOhm MOSFET Transistor 278-STL210N4F7AG
Automotive-grade N-channel 40 V, 1.3 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL210N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.3 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL210N4F7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 1.3 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL210N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.3 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL210N4F7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL210N4F7AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL210N4F7AG
Single FETs, MOSFETs STL210N4F7AG
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 1.3 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 40 V, 1.3 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL210N4F7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL210N4F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL210N4F7AG
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-19311-2-ND 935440-STL210N4F7AG 278-STL210N4F7AG STL210N4F7AG STL210N4F7AG STL210N4F7AG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL210N4F7AG Automotive N-Channel 40 V 1.3 mOhm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN Surface Mount
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data