STMicroelectronics, Inc. Single FETs, MOSFETs STP16NK65Z

Description
N-Channel 650V 13A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 13A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4119-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4119-5-ND
Single FETs, MOSFETs 497-4119-5-ND
N-Channel 650V 13A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 650V 13A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
650V 13A 0.5ohm MOSFET Transistor
278-STP16NK65Z
650V 13A 0.5ohm MOSFET Transistor 278-STP16NK65Z
650V 13A N-CH MOSFET, 0.5ohm, TO-220AB Power Transistor Product overview: STP16NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A, 0.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, 0.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NK65Z can be used for catalog matching and distributor lookup.

650V 13A N-CH MOSFET, 0.5ohm, TO-220AB Power Transistor Product overview: STP16NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A, 0.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, 0.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NK65Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NK65Z - 053915-STP16NK65Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NK65Z
053915-STP16NK65Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NK65Z 053915-STP16NK65Z
Manufacturer: STMicroelectronics Win Source Part Number: 053915-STP16NK65Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 2750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053915-STP16NK65Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 2750pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP16NK65Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP16NK65Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP16NK65Z
MOSFET N-CH 650V 13A TO220AB

MOSFET N-CH 650V 13A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-4119-5-ND 278-STP16NK65Z 053915-STP16NK65Z STP16NK65Z
Product Name Single FETs, MOSFETs 650V 13A 0.5ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NK65Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data