STMicroelectronics, Inc. Single FETs, MOSFETs STL16N1VH5

Description
N-Channel 12V 16A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 12V 16A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11846-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11846-2-ND
Single FETs, MOSFETs 497-11846-2-ND
N-Channel 12V 16A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 12V 16A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N1VH5 - 129995-STL16N1VH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N1VH5
129995-STL16N1VH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N1VH5 129995-STL16N1VH5
Manufacturer: STMicroelectronics Win Source Part Number: 129995-STL16N1VH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 500mV @ 250μA Max Gate Charge: 26.5nC @ 4.5V Max Input Capacitance: 2085pF @ 12V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 129995-STL16N1VH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 500mV @ 250μA
Max Gate Charge: 26.5nC @ 4.5V
Max Input Capacitance: 2085pF @ 12V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.0022 Ohm 16A 12V MOSFET Transistor
278-STL16N1VH5
0.0022 Ohm 16A 12V MOSFET Transistor 278-STL16N1VH5
MOSFET N-CH 0.0022 Ohm 16A 12V STripFET V PWR Product overview: STL16N1VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022 Ohm, 16A, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.0022 Ohm, 16A, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N1VH5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 0.0022 Ohm 16A 12V STripFET V PWR Product overview: STL16N1VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022 Ohm, 16A, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.0022 Ohm, 16A, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N1VH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL16N1VH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL16N1VH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL16N1VH5
MOSFET N-CH 12V 16A POWERFLAT

MOSFET N-CH 12V 16A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11846-2-ND 129995-STL16N1VH5 278-STL16N1VH5 STL16N1VH5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N1VH5 0.0022 Ohm 16A 12V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (3.3x3.3) 8-PowerVDFN
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data