Manufacturer: STMicroelectronics
Win Source Part Number: 1261665-STP12NK80Z
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
800V 10.5A N-Channel MOSFET TO-220 Product overview: STP12NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 10.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NK80Z can be used for catalog matching and distributor lookup.
N-Channel 800V 10.5A (Tc) 190W (Tc) Through Hole TO-220
MOSFET, N, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:10.5A; ON RESISTANCE RDS(ON):0.75OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:10.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:190W RoHS Compliant: Yes
MOSFET N-Ch 800 Volt 10.5A Zener SuperMESH
MOSFET N-CH 800V 10.5A TO220AB
MOSFET N-CH 800V 10.5A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1261665-STP12NK80Z | 278-STP12NK80Z | 497-6737-5-ND | 38985047 | 38K7918 | STP12NK80Z | STP12NK80Z | STP12NK80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NK80Z | N-Channel 800V 10.5A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Transistor | Mosfet, N, To-220; Channel Type Stmicroelectronics | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; TO-247; SOT3 | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| PD | 190000 milliwatts | 190000 milliwatts | 190000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |