STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8DN6LF6AG STL8DN6LF6AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898103-STL8DN6LF6AG Series: Automotive, AEC-Q101, STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 497-16504-2, 497-16504-1, 497-16504-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898103-STL8DN6LF6AG Series: Automotive, AEC-Q101, STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 497-16504-2, 497-16504-1, 497-16504-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8DN6LF6AG - 898103-STL8DN6LF6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8DN6LF6AG
898103-STL8DN6LF6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8DN6LF6AG 898103-STL8DN6LF6AG
Manufacturer: STMicroelectronics Win Source Part Number: 898103-STL8DN6LF6AG Series: Automotive, AEC-Q101, STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 497-16504-2, 497-16504-1, 497-16504-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898103-STL8DN6LF6AG
Series: Automotive, AEC-Q101, STripFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL8
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 497-16504-2, 497-16504-1, 497-16504-6

Buy Now Datasheet
FET, MOSFET Arrays - 497-16504-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-16504-6-ND
FET, MOSFET Arrays 497-16504-6-ND
Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-16504-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-16504-2-ND
FET, MOSFET Arrays 497-16504-2-ND
Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-16504-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-16504-1-ND
FET, MOSFET Arrays 497-16504-1-ND
Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel Dual 60 V MOSFET Transistor
289-STL8DN6LF6AG
Automotive N-Channel Dual 60 V MOSFET Transistor 289-STL8DN6LF6AG
Automotive-grade dual N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL8DN6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 21 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL8DN6LF6AG can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL8DN6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 21 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL8DN6LF6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8DN6LF6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8DN6LF6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8DN6LF6AG
MOSFET 2N-CH 32A POWERFLAT

MOSFET 2N-CH 32A POWERFLAT

Supplier's Site
FET, MOSFET Arrays - STL8DN6LF6AG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL8DN6LF6AG
FET, MOSFET Arrays STL8DN6LF6AG
MOSFET N-CH 60V 32A POWERFLAT

MOSFET N-CH 60V 32A POWERFLAT

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 32A/175Deg C/55W Rohs Compliant Stmicroelectronics - 69AH2764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 32A/175Deg C/55W Rohs Compliant Stmicroelectronics
69AH2764
Mosfet, Dual N-Ch, 60V, 32A/175Deg C/55W Rohs Compliant Stmicroelectronics 69AH2764
MOSFET, DUAL N-CH, 60V, 32A/175DEG C/55W ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 60V, 32A/175DEG C/55W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade dual N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 double island package

MOSFET Automotive-grade dual N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 double island package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898103-STL8DN6LF6AG 497-16504-6-ND 289-STL8DN6LF6AG STL8DN6LF6AG STL8DN6LF6AG 69AH2764 STL8DN6LF6AG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8DN6LF6AG FET, MOSFET Arrays Automotive N-Channel Dual 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, 32A/175Deg C/55W Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerFlat™ (5x6) 8-PowerVDFN Automotive 8-PowerVDFN TO-3
Unlock Full Specs
to access all available technical data