Manufacturer: STMicroelectronics
Win Source Part Number: 038151-STP10NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
800V N-Ch MOSFET, 9A, 900mR RdsOn, TO-220 Product overview: STP10NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK80Z can be used for catalog matching and distributor lookup.
N-Channel 800V 9A (Tc) 190W (Tc) Through Hole TO-220
MOSFET Transistor, N Channel, 9 A, 800 V, 0.78 ohm, 10 V, 3.75 V RoHS Compliant: Yes
MOSFET N-CH 800V 9A TO220AB
MOSFET N-CH 800V 9A TO220AB
MOSFET N-Ch 800 Volt 9 Amp Zener SuperMESH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 038151-STP10NK80Z | 278-STP10NK80Z | 497-7498-5-ND | 38K7916 | STP10NK80Z | STP10NK80Z | STP10NK80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK80Z | 800V 9A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 9 A, 800 V, 0.78 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 800 volts | 800 volts | |||||
| PD | 190000 milliwatts | 160000 milliwatts | 190000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |