Win Source Part Number: 1140799-STL92N10F7AG
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, STripFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 9.5Ohm @ 8A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 5W (Ta), 100W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STL92N10F7AG.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16515-1-ND,497-1
Base Product Number: STL92
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 100V 16A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)
N-Channel 100V 16A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)
N-Channel 100V 16A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)
Automotive-grade N-channel 100 V, 0.008 Ohm typ., 16 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL92N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 0.008 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 0.008 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL92N10F7AG can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 16A POWERFLAT
MOSFET N-CH 100V 16A POWERFLAT
MOSFET, AEC-Q101, N-CH, 100V, 70A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1140799-STL92N10F7AG | 497-STL92N10F7AGCT-ND | 278-STL92N10F7AG | STL92N10F7AG | STL92N10F7AG | 26AH0202 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Automotive N-Channel 100 V 0.008 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 100V, 70A Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 5000 to 100000 milliwatts | 5000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerVDFN | Surface Mount | 8-PowerVDFN | TO-3 | |
| Transistor Grade / Operating Range | Automotive |