Manufacturer: STMicroelectronics
Win Source Part Number: 053878-STL7NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-PowerFLAT (5x5)
Dimension: 14-PowerVQFN
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 363pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
1.4A, 600V, 0.9ohm, N-CHANNEL, Si, POWER, MOSFET, 5 X 5 MM, ROHS COMPLIANT, POWERFLAT-14 Product overview: STL7NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.4A, 600V, 0.9ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.4A, 600V, 0.9ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7NM60N can be used for catalog matching and distributor lookup.
N-Channel 600V 5.8A (Tc) 68W (Tc) Surface Mount 14-PowerFLAT™ (5x5)
MOSFET N-CH 600V 5.8A 14PWRFLAT
MOSFET N-CH 600V 5.8A 14PWRFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 053878-STL7NM60N | 278-STL7NM60N | 497-11043-2-ND | STL7NM60N | STL7NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7NM60N | N-Channel 1.4A 600V 0.9ohm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 600 volts | 600 volts | |||
| PD | 68000 milliwatts | 68000 milliwatts | 68000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |