STMicroelectronics, Inc. 150V 33A 80W MOSFET Transistor STL35N15F3

Description
150V 33A N-CH Power MOSFET, 40mR RdsOn, 80W PD Product overview: STL35N15F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, 80W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N15F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150V 33A N-CH Power MOSFET, 40mR RdsOn, 80W PD Product overview: STL35N15F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, 80W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N15F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 33A 80W MOSFET Transistor
278-STL35N15F3
150V 33A 80W MOSFET Transistor 278-STL35N15F3
150V 33A N-CH Power MOSFET, 40mR RdsOn, 80W PD Product overview: STL35N15F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, 80W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N15F3 can be used for catalog matching and distributor lookup.

150V 33A N-CH Power MOSFET, 40mR RdsOn, 80W PD Product overview: STL35N15F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, 80W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N15F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N15F3 - 053869-STL35N15F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N15F3
053869-STL35N15F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N15F3 053869-STL35N15F3
Manufacturer: STMicroelectronics Win Source Part Number: 053869-STL35N15F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 49.4nC @ 10V Max Input Capacitance: 1905pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): FDMC86260; AON6454; STL35N15F3; TPH3300CNH; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053869-STL35N15F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 49.4nC @ 10V
Max Input Capacitance: 1905pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): FDMC86260; AON6454; STL35N15F3; TPH3300CNH;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-11208-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11208-2-ND
Single FETs, MOSFETs 497-11208-2-ND
N-Channel 150V 33A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 150V 33A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL35N15F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL35N15F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL35N15F3
MOSFET N-CH 150V 33A POWERFLAT

MOSFET N-CH 150V 33A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STL35N15F3 053869-STL35N15F3 497-11208-2-ND STL35N15F3
Product Name 150V 33A 80W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N15F3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details