STMicroelectronics, Inc. Single FETs, MOSFETs STL56N3LLH5

Description
N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11849-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11849-2-ND
Single FETs, MOSFETs 497-11849-2-ND
N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11849-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11849-6-ND
Single FETs, MOSFETs 497-11849-6-ND
N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11849-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11849-1-ND
Single FETs, MOSFETs 497-11849-1-ND
N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL56N3LLH5 - 138905-STL56N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL56N3LLH5
138905-STL56N3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL56N3LLH5 138905-STL56N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 138905-STL56N3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 950pF @ 25V Maximum Gate-Source Voltage: +22V, -20V Maximum Rds On at Id,Vgs: 9 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 138905-STL56N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 950pF @ 25V
Maximum Gate-Source Voltage: +22V, -20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V 0.0076 Ohm 56 A MOSFET Transistor
278-STL56N3LLH5
N-Channel 30 V 0.0076 Ohm 56 A MOSFET Transistor 278-STL56N3LLH5
N-channel 30 V, 0.0076 Ohm typ., 56 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL56N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.0076 Ohm, 56 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.0076 Ohm, 56 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL56N3LLH5 can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.0076 Ohm typ., 56 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL56N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.0076 Ohm, 56 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.0076 Ohm, 56 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL56N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL56N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL56N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL56N3LLH5
MOSFET N-CH 30V 56A POWERFLAT

MOSFET N-CH 30V 56A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 30V, 56A, 150Deg C, 62.5W Rohs Compliant Stmicroelectronics - 69AH2760 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 56A, 150Deg C, 62.5W Rohs Compliant Stmicroelectronics
69AH2760
Mosfet, N-Ch, 30V, 56A, 150Deg C, 62.5W Rohs Compliant Stmicroelectronics 69AH2760
MOSFET, N-CH, 30V, 56A, 150DEG C, 62.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 56A, 150DEG C, 62.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 30V 15A 0.0076 Ohm STripFET

MOSFET N-Channel 30V 15A 0.0076 Ohm STripFET

Buy Now Datasheet
Single FETs, MOSFETs - STL56N3LLH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL56N3LLH5
Single FETs, MOSFETs STL56N3LLH5
MOSFET N-CH 30V 56A POWERFLAT

MOSFET N-CH 30V 56A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11849-2-ND 138905-STL56N3LLH5 278-STL56N3LLH5 STL56N3LLH5 69AH2760 STL56N3LLH5 STL56N3LLH5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL56N3LLH5 N-Channel 30 V 0.0076 Ohm 56 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 56A, 150Deg C, 62.5W Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN TO-3 8-PowerVDFN
V(BR)DSS 30 volts 30 volts
PD 62500 milliwatts 62500 milliwatts 62500 milliwatts
Unlock Full Specs
to access all available technical data