STMicroelectronics, Inc. Single FETs, MOSFETs STI34N65M5

Description
N-Channel 650V 28A (Tc) 190W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 650V 28A (Tc) 190W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13439-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13439-ND
Single FETs, MOSFETs 497-13439-ND
N-Channel 650V 28A (Tc) 190W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 650V 28A (Tc) 190W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278035-STI34N65M5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278035-STI34N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278035-STI34N65M5
Win Source Part Number: 1278035-STI34N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ V Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Full Pack, I²Pak Supplier Device Package: I2PAKFP (TO-281) Gate Charge (Qg) (Max) @ Vgs: 62.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13439,-497-13439 Base Product Number: STI34N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278035-STI34N65M5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ V
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 62.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13439,-497-13439
Base Product Number: STI34N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI34N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI34N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI34N65M5
MOSFET N-CH 650V 28A I2PAKFP

MOSFET N-CH 650V 28A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-13439-ND 1278035-STI34N65M5 STI34N65M5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor - T2G6000528-Q3 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers