STMicroelectronics, Inc. Single FETs, MOSFETs STL4N80K5

Description
N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14060-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14060-2-ND
Single FETs, MOSFETs 497-14060-2-ND
N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14060-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14060-1-ND
Single FETs, MOSFETs 497-14060-1-ND
N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14060-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14060-6-ND
Single FETs, MOSFETs 497-14060-6-ND
N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 800V 2.5A 2.5 Ohm MOSFET Transistor
278-STL4N80K5
SMD 800V 2.5A 2.5 Ohm MOSFET Transistor 278-STL4N80K5
800V N-CH MOSFET, 2.5A, 2.5 Ohm, Surface Mount Product overview: STL4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 2.5A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 800V, 2.5A, 2.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4N80K5 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 2.5A, 2.5 Ohm, Surface Mount Product overview: STL4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 2.5A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 800V, 2.5A, 2.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STL4N80K5 - 804721-STL4N80K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL4N80K5
804721-STL4N80K5
FETs - Single - STL4N80K5 804721-STL4N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 804721-STL4N80K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800V Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 38W (Tc) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.5Ohm at 1.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 10.5nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 175pF at 100V Current - Continuous Drain (Id) at 25°C: 2.5A (Tc) Vgs(th) (Maximum) at Id: 5V at 100μA Part Number Series: STL4 Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 804721-STL4N80K5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800V
Supplier Device Package: PowerFlat (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 38W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.5Ohm at 1.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 10.5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 175pF at 100V
Current - Continuous Drain (Id) at 25°C: 2.5A (Tc)
Vgs(th) (Maximum) at Id: 5V at 100μA
Part Number Series: STL4
Maximum Vgs: ±30V

Buy Now
Single FETs, MOSFETs - STL4N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL4N80K5
Single FETs, MOSFETs STL4N80K5
MOSFET N-CH 800V 2.5A POWERFLAT

MOSFET N-CH 800V 2.5A POWERFLAT

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 2.5A, Powerflat; Channel Type Stmicroelectronics - 45AC7617 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2.5A, Powerflat; Channel Type Stmicroelectronics
45AC7617
Mosfet, N-Ch, 800V, 2.5A, Powerflat; Channel Type Stmicroelectronics 45AC7617
MOSFET, N-CH, 800V, 2.5A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 2.5A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL4N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL4N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL4N80K5
MOSFET N-CH 800V 2.5A POWERFLAT

MOSFET N-CH 800V 2.5A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 2.1Ohm typ 2.5A Zener-protected

MOSFET N-Ch 800V 2.1Ohm typ 2.5A Zener-protected

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14060-2-ND 278-STL4N80K5 804721-STL4N80K5 STL4N80K5 45AC7617 STL4N80K5 STL4N80K5
Product Name Single FETs, MOSFETs SMD 800V 2.5A 2.5 Ohm MOSFET Transistor FETs - Single - STL4N80K5 Single FETs, MOSFETs Mosfet, N-Ch, 800V, 2.5A, Powerflat; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN TO-3 8-PowerVDFN
PD 38000 milliwatts 38000 milliwatts 38000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data