STMicroelectronics, Inc. Single FETs, MOSFETs STL62P3LLH6

Description
P-Channel 30V 62A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
P-Channel 30V 62A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15481-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15481-2-ND
Single FETs, MOSFETs 497-15481-2-ND
P-Channel 30V 62A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 30V 62A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL62P3LLH6 - 898099-STL62P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL62P3LLH6
898099-STL62P3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL62P3LLH6 898099-STL62P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 898099-STL62P3LLH6 Series: STripFET™ H6 Operating Temperature Range: 175°C (TJ) Features: P-Channel 30 V 62A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL62 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15481-6, 497-15481-1, 497-15481-2, 497-15481-6, -497-15481-2, -497-15481-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898099-STL62P3LLH6
Series: STripFET™ H6
Operating Temperature Range: 175°C (TJ)
Features: P-Channel 30 V 62A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL62
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15481-6, 497-15481-1, 497-15481-2, 497-15481-6, -497-15481-2, -497-15481-1

Buy Now Datasheet
Singapore, Singapore
P-Channel 30 V 0.009 Ohm 62 A MOSFET Transistor
278-STL62P3LLH6
P-Channel 30 V 0.009 Ohm 62 A MOSFET Transistor 278-STL62P3LLH6
P-channel 30 V, 0.009 Ohm typ., 62 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL62P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.009 Ohm, 62 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.009 Ohm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL62P3LLH6 can be used for catalog matching and distributor lookup.

P-channel 30 V, 0.009 Ohm typ., 62 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL62P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.009 Ohm, 62 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.009 Ohm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL62P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel 30 V, 0.009 Ohm typ., 62 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package

MOSFET P-channel 30 V, 0.009 Ohm typ., 62 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Mosfet, P-Ch, -30V, -62A, Powerflat; Channel Type Stmicroelectronics - 45AC7620 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -62A, Powerflat; Channel Type Stmicroelectronics
45AC7620
Mosfet, P-Ch, -30V, -62A, Powerflat; Channel Type Stmicroelectronics 45AC7620
MOSFET, P-CH, -30V, -62A, POWERFLAT; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:62A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -62A, POWERFLAT; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:62A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL62P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL62P3LLH6
Single FETs, MOSFETs STL62P3LLH6
MOSFET P-CH 30V 62A POWERFLAT

MOSFET P-CH 30V 62A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL62P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL62P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL62P3LLH6
MOSFET P-CH 30V 62A POWERFLAT

MOSFET P-CH 30V 62A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15481-2-ND 898099-STL62P3LLH6 278-STL62P3LLH6 STL62P3LLH6 45AC7620 STL62P3LLH6 STL62P3LLH6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL62P3LLH6 P-Channel 30 V 0.009 Ohm 62 A MOSFET Transistor MOSFET Mosfet, P-Ch, -30V, -62A, Powerflat; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) TO-3 8-PowerVDFN 8-PowerVDFN
TJ 175 C (347 F) 175 C (347 F)
IDSS 62000 milliamps 62000 milliamps
Unlock Full Specs
to access all available technical data